RS Components, Ltd. Conduit Fittings 8726148

Description
Conduit fitting external IP69 16mm M16
Request a Quote
Description
Conduit fitting external IP69 16mm M16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8726148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8726148
Conduit Fittings 8726148
Conduit fitting external IP69 16mm M16

Conduit fitting external IP69 16mm M16

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8726148
Product Name Conduit Fittings
Fitting Type Straight
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 2687451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 2891731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass
View Details
Conduit Fittings - 8726110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details