Nord-Lock Group Nord-Lock Steel Washers NL

Description
Nord-Lock original wedge-locking washers secures bolted joints, even when exposed to severe vibration and dynamic loads. The solution is composed of a pair of wedge-locking washers. Each washer has cams on one side and serrations on the other. When tightened, the serrations embed into the mating surfaces. As the cam angle (α) is greater than the thread pitch (β), a wedge effect is created, so movement only occurs across the cams – maintaining preload and preventing loosening. The benefits awaiting you Secures bolted joints exposed to severe vibration and dynamic loads Available in a wide range of materials to suit use in general steel and stainless steel applications Available in a wide range of materials to suit use in corrosive, acidic and high-temperature environments Locking function is not affected by lubrication Achieves accurate preload with defined and uniform friction Available in a wide range of sizes (metric and imperial) Designed for bolts up to and including property class 12.9 (steel) and A4-80 (stainless steel) High corrosion resistance High reusability potential Custom sizes available upon request
Request a Quote
Description
Nord-Lock original wedge-locking washers secures bolted joints, even when exposed to severe vibration and dynamic loads. The solution is composed of a pair of wedge-locking washers. Each washer has cams on one side and serrations on the other. When tightened, the serrations embed into the mating surfaces. As the cam angle (α) is greater than the thread pitch (β), a wedge effect is created, so movement only occurs across the cams – maintaining preload and preventing loosening. The benefits awaiting you Secures bolted joints exposed to severe vibration and dynamic loads Available in a wide range of materials to suit use in general steel and stainless steel applications Available in a wide range of materials to suit use in corrosive, acidic and high-temperature environments Locking function is not affected by lubrication Achieves accurate preload with defined and uniform friction Available in a wide range of sizes (metric and imperial) Designed for bolts up to and including property class 12.9 (steel) and A4-80 (stainless steel) High corrosion resistance High reusability potential Custom sizes available upon request
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nord-Lock Steel Washers - NL - Nord-Lock Group
Clinton, PA, United States
Nord-Lock Steel Washers
NL
Nord-Lock Steel Washers NL
Nord-Lock original wedge-locking washers secures bolted joints, even when exposed to severe vibration and dynamic loads. The solution is composed of a pair of wedge-locking washers. Each washer has cams on one side and serrations on the other. When tightened, the serrations embed into the mating surfaces. As the cam angle (α) is greater than the thread pitch (β), a wedge effect is created, so movement only occurs across the cams – maintaining preload and preventing loosening. The benefits awaiting you Secures bolted joints exposed to severe vibration and dynamic loads Available in a wide range of materials to suit use in general steel and stainless steel applications Available in a wide range of materials to suit use in corrosive, acidic and high-temperature environments Locking function is not affected by lubrication Achieves accurate preload with defined and uniform friction Available in a wide range of sizes (metric and imperial) Designed for bolts up to and including property class 12.9 (steel) and A4-80 (stainless steel) High corrosion resistance High reusability potential Custom sizes available upon request

Nord-Lock original wedge-locking washers secures bolted joints, even when exposed to severe vibration and dynamic loads.

The solution is composed of a pair of wedge-locking washers. Each washer has cams on one side and serrations on the other. When tightened, the serrations embed into the mating surfaces. As the cam angle (α) is greater than the thread pitch (β), a wedge effect is created, so movement only occurs across the cams – maintaining preload and preventing loosening.

The benefits awaiting you

  • Secures bolted joints exposed to severe vibration and dynamic loads
  • Available in a wide range of materials to suit use in general steel and stainless steel applications
  • Available in a wide range of materials to suit use in corrosive, acidic and high-temperature environments
  • Locking function is not affected by lubrication
  • Achieves accurate preload with defined and uniform friction
  • Available in a wide range of sizes (metric and imperial)
  • Designed for bolts up to and including property class 12.9 (steel) and A4-80 (stainless steel)
  • High corrosion resistance
  • High reusability potential
  • Custom sizes available upon request
Supplier's Site

Technical Specifications

  Nord-Lock Group
Product Category Washers
Product Number NL
Product Name Nord-Lock Steel Washers
Material Steel; EN 1.7182
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock Stainless Steel Washers - NLss - Nord-Lock Group
Specs
Material StainlessSteel; EN 1.4404
Outside Diameter 0.118 to 3.150 inch (3.000 to 80.000 mm)
View Details
Nord-Lock 254 SMO® Washers - NLss-254 - Nord-Lock Group
Specs
Material StainlessSteel; EN 1.4547
Outside Diameter 0.118 to 1.535 inch (3.000 to 39.000 mm)
View Details
Nord-Lock Alloy C-276 Washers - NLss-276 - Nord-Lock Group
Specs
Material EN 2.4819 or equivalent
Outside Diameter 0.157 to 0.787 inch (4.000 to 20.000 mm)
View Details
Nord-Lock Alloy 718 Washers - NLss-718 - Nord-Lock Group
Specs
Material EN 2.4668 or equivalent
Outside Diameter 0.157 to 0.787 inch (4.000 to 20.000 mm)
View Details