Certex UK Female Swivel eye bolt Codipro FE SEB UP WLL ton 0.8 4215FESEBM12UP

Description
The SEB lifting eye nut is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360°. Swivelling under load. Safe alternative to C15 DIN 580 eye nuts. Torque key adaptor available on request.
Request a Quote
Description
The SEB lifting eye nut is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360°. Swivelling under load. Safe alternative to C15 DIN 580 eye nuts. Torque key adaptor available on request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Female Swivel eye bolt Codipro FE SEB UP WLL ton 0.8 - 4215FESEBM12UP - Certex UK
Harworth, United Kingdom
Female Swivel eye bolt Codipro FE SEB UP WLL ton 0.8
4215FESEBM12UP
Female Swivel eye bolt Codipro FE SEB UP WLL ton 0.8 4215FESEBM12UP
The SEB lifting eye nut is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360°. Swivelling under load. Safe alternative to C15 DIN 580 eye nuts. Torque key adaptor available on request.

The SEB lifting eye nut is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads.

Features:

  • Gradup steel ring that has a rotating range of 360°.
  • Swivelling under load.
  • Safe alternative to C15 DIN 580 eye nuts.
  • Torque key adaptor available on request.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Eyebolts
Product Number 4215FESEBM12UP
Product Name Female Swivel eye bolt Codipro FE SEB UP WLL ton 0.8
Rating Load Rated
Unlock Full Specs
to access all available technical data

Similar Products

Collared Eyebolts c/w Reevable Egg Link WLL ton 0.15 - 421524101 - Certex UK
Specs
Rating Non-load Rated
Material Hardened Steel; Eyebolt: BS970-080A27 hardened and tempered, Link: high tensile steel
Maximum Load 0.1653 tons (0.1500 metric tons)
View Details
Eyebolts - Collared BS 4278:1984 WLL ton 3.5 - 421100350060 - Certex UK
Specs
Rating Load Rated
Maximum Load 3.86 tons (3.5 metric tons)
Weight 3.57 lbs (1.62 kg)
View Details
Female Swivel eye bolt Codipro FE SEB UP WLL ton 3.4 - 4215FESEBM24UP - Certex UK
Specs
Rating Load Rated
Material High tensile steel
Maximum Load 3.75 tons (3.4 metric tons)
View Details
Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 0.4 - 421100040050 - Certex UK
Specs
Rating Load Rated
Maximum Load 0.4409 tons (0.4000 metric tons)
Units Metric
View Details