Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements.
Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based upon client specifications. Also, we can also manufacture our products to numerous custom grades.
Providing multiple finishing options ranging from nickel, brass, and zinc plated to chrome, color coated, and galvanized, our fasteners can be built to meet either English, British or metric standards.
| National Bolt & Nut Corporation | |
|---|---|
| Product Category | Eyebolts |
| Product Name | Custom Eyebolts |
| Rating | Non-load Rated |
| Material | Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon |
| Finish | Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE |
| Thread Size | Diameter Range: M2-M80, #4-4.0 |