Certex UK Eye Bolt Shoulder Type Machinery Crosby S-279 UNC WLL ton 6.8 421100680210

Description
Working Load Limits shown are for in-line pull. Recommended for straight line pull. Fatigue rated at 11/2 times the Working Load Limit at 20,000 cycles. Standard bolts threaded UNC.
Request a Quote
Description
Working Load Limits shown are for in-line pull. Recommended for straight line pull. Fatigue rated at 11/2 times the Working Load Limit at 20,000 cycles. Standard bolts threaded UNC.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt Shoulder Type Machinery Crosby S-279 UNC WLL ton 6.8 - 421100680210 - Certex UK
Harworth, United Kingdom
Eye Bolt Shoulder Type Machinery Crosby S-279 UNC WLL ton 6.8
421100680210
Eye Bolt Shoulder Type Machinery Crosby S-279 UNC WLL ton 6.8 421100680210
Working Load Limits shown are for in-line pull. Recommended for straight line pull. Fatigue rated at 11/2 times the Working Load Limit at 20,000 cycles. Standard bolts threaded UNC.

Working Load Limits shown are for in-line pull.
Recommended for straight line pull.
Fatigue rated at 11/2 times the Working Load Limit at 20,000 cycles.
Standard bolts threaded UNC.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Eyebolts
Product Number 421100680210
Product Name Eye Bolt Shoulder Type Machinery Crosby S-279 UNC WLL ton 6.8
Rating Load Rated
Special Eyebolt Type Forged; Shoulder
Material Hardened Steel; Forged Steel – Quenched & Tempered.
Unlock Full Specs
to access all available technical data

Similar Products

Eyebolts - Collared BS 4278:1984 WLL ton 2.0 - 421100200060 - Certex UK
Specs
Rating Load Rated
Maximum Load 2.2 tons (2 metric tons)
Weight 1.87 lbs (0.8500 kg)
View Details
Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 6.3 Ton - 421100630055 - Certex UK
Specs
Rating Load Rated
Thread Size 39*
Maximum Load 6.94 tons (6.3 metric tons)
View Details
Eye Bolt Shoulder Type Machinery Crosby S-279 UNC WLL ton 0.7 - 421100070210 - Certex UK
Specs
Rating Load Rated
Special Eyebolt Type Forged; Shoulder
Material Hardened Steel; Forged Steel – Quenched & Tempered.
View Details
Swivel Eye Bolt Codipro SEB UP WLL ton 9 - 4215SEBM36UP - Certex UK
Specs
Rating Load Rated
Material High tensile steel
Maximum Load 9.92 tons (9 metric tons)
View Details