Certex UK Swivel Eye Bolt Codipro SEB UP WLL ton 0.5 4215SEBM10UP

Description
The SEB lifting ring is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360°. Swivelling under load Safe alternative to C15 DIN 580 eye bolts. Torque key adaptor available on request.
Request a Quote
Description
The SEB lifting ring is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360°. Swivelling under load Safe alternative to C15 DIN 580 eye bolts. Torque key adaptor available on request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swivel Eye Bolt Codipro SEB UP WLL ton 0.5 - 4215SEBM10UP - Certex UK
Harworth, United Kingdom
Swivel Eye Bolt Codipro SEB UP WLL ton 0.5
4215SEBM10UP
Swivel Eye Bolt Codipro SEB UP WLL ton 0.5 4215SEBM10UP
The SEB lifting ring is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360°. Swivelling under load Safe alternative to C15 DIN 580 eye bolts. Torque key adaptor available on request.

The SEB lifting ring is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads.

Features:

  • Gradup steel ring that has a rotating range of 360°.
  • Swivelling under load
  • Safe alternative to C15 DIN 580 eye bolts.
  • Torque key adaptor available on request.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Eyebolts
Product Number 4215SEBM10UP
Product Name Swivel Eye Bolt Codipro SEB UP WLL ton 0.5
Rating Load Rated
Unlock Full Specs
to access all available technical data

Similar Products

Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 2.5 - 421100250055 - Certex UK
Specs
Rating Load Rated
Maximum Load 2.76 tons (2.5 metric tons)
Units Metric
View Details
Eye Bolt Shoulder Type Machinery Crosby S-279 UNC WLL ton 6.03 - 421100600210 - Certex UK
Specs
Rating Load Rated
Special Eyebolt Type Forged; Shoulder
Material Hardened Steel; Forged Steel – Quenched & Tempered.
View Details
Eyebolts - Collared BS 4278:1984 WLL ton 1.4 - 421100140060 - Certex UK
Specs
Rating Load Rated
Maximum Load 1.54 tons (1.4 metric tons)
Weight 1.19 lbs (0.5400 kg)
View Details
Stainless Steel Eyebolt WLL ton 1.8 - 421100180140 - Certex UK
Specs
Rating Non-load Rated
Material Stainless Steel; Stainless steel AISI 316
Maximum Load 1.98 tons (1.8 metric tons)
View Details