L-com, Inc. USB 3.0 Right Angle Extension Cable Assembly, A Female Jack to 90 Degree Up Angle A Male Plug, 28/26/22AWG, UL 2725 PVC, Blue, 3.0M U3A00066-3M

Description
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf and available for same day shipping. The U3A00066 family is perfect for routing cables in hard to reach or confined spaces. The Female to Right Angle design allows users to plug the angled end into equipment in difficult to reach or limited space and leaves the female end open and available to connect peripherals and equipment. U3A00066 cables eliminate the need to crawl under your home or office desk to find a USB port. U3A00066-3M is a type A female to a 90° up angle type A male extension cable. It's built with 22AWG power conductors for maximum power transfer and utilizes a UL 2725 PVC jacket in blue. L-com's industry leading USB selection includes most connector options, speeds and colors, in stock and available to ship same day. Order online today. Features Connectors are type A female/jack to 90° Up angle type A male/plug USB 3.0 speeds with transfer rates of up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI UL Style 2725 PVC jacket in blue 22AWG power conductors for max power transfer Application Portable Data Storage and Acquisition Test and Measurement Video Transfer or Cameras Office and Home Office (Work from Home) Use Gaming hardware and interfaces
Description
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf and available for same day shipping. The U3A00066 family is perfect for routing cables in hard to reach or confined spaces. The Female to Right Angle design allows users to plug the angled end into equipment in difficult to reach or limited space and leaves the female end open and available to connect peripherals and equipment. U3A00066 cables eliminate the need to crawl under your home or office desk to find a USB port. U3A00066-3M is a type A female to a 90° up angle type A male extension cable. It's built with 22AWG power conductors for maximum power transfer and utilizes a UL 2725 PVC jacket in blue. L-com's industry leading USB selection includes most connector options, speeds and colors, in stock and available to ship same day. Order online today. Features Connectors are type A female/jack to 90° Up angle type A male/plug USB 3.0 speeds with transfer rates of up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI UL Style 2725 PVC jacket in blue 22AWG power conductors for max power transfer Application Portable Data Storage and Acquisition Test and Measurement Video Transfer or Cameras Office and Home Office (Work from Home) Use Gaming hardware and interfaces

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Right Angle Extension Cable Assembly, A Female Jack to 90 Degree Up Angle A Male Plug, 28/26/22AWG, UL 2725 PVC, Blue, 3.0M - U3A00066-3M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Right Angle Extension Cable Assembly, A Female Jack to 90 Degree Up Angle A Male Plug, 28/26/22AWG, UL 2725 PVC, Blue, 3.0M
U3A00066-3M
USB 3.0 Right Angle Extension Cable Assembly, A Female Jack to 90 Degree Up Angle A Male Plug, 28/26/22AWG, UL 2725 PVC, Blue, 3.0M U3A00066-3M
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf and available for same day shipping. The U3A00066 family is perfect for routing cables in hard to reach or confined spaces. The Female to Right Angle design allows users to plug the angled end into equipment in difficult to reach or limited space and leaves the female end open and available to connect peripherals and equipment. U3A00066 cables eliminate the need to crawl under your home or office desk to find a USB port. U3A00066-3M is a type A female to a 90° up angle type A male extension cable. It's built with 22AWG power conductors for maximum power transfer and utilizes a UL 2725 PVC jacket in blue. L-com's industry leading USB selection includes most connector options, speeds and colors, in stock and available to ship same day. Order online today. Features Connectors are type A female/jack to 90° Up angle type A male/plug USB 3.0 speeds with transfer rates of up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI UL Style 2725 PVC jacket in blue 22AWG power conductors for max power transfer Application Portable Data Storage and Acquisition Test and Measurement Video Transfer or Cameras Office and Home Office (Work from Home) Use Gaming hardware and interfaces

L-com offers a wide selection of USB 3.0 cable assemblies off the shelf and available for same day shipping. The U3A00066 family is perfect for routing cables in hard to reach or confined spaces. The Female to Right Angle design allows users to plug the angled end into equipment in difficult to reach or limited space and leaves the female end open and available to connect peripherals and equipment. U3A00066 cables eliminate the need to crawl under your home or office desk to find a USB port.
U3A00066-3M is a type A female to a 90° up angle type A male extension cable. It's built with 22AWG power conductors for maximum power transfer and utilizes a UL 2725 PVC jacket in blue. L-com's industry leading USB selection includes most connector options, speeds and colors, in stock and available to ship same day. Order online today.

Features

  • Connectors are type A female/jack to 90° Up angle type A male/plug
  • USB 3.0 speeds with transfer rates of up to 4.8 Gbps
  • Fully shielded to provide maximum protection against EMI/RFI
  • UL Style 2725 PVC jacket in blue
  • 22AWG power conductors for max power transfer

Application

  • Portable Data Storage and Acquisition
  • Test and Measurement
  • Video Transfer or Cameras
  • Office and Home Office (Work from Home) Use
  • Gaming hardware and interfaces
Supplier's Site
Usb Cable, 3.0 A Rcpt-R/a A Plug, 3M; Connector To Connector L-Com - 45AJ0245 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Rcpt-R/a A Plug, 3M; Connector To Connector L-Com
45AJ0245
Usb Cable, 3.0 A Rcpt-R/a A Plug, 3M; Connector To Connector L-Com 45AJ0245
USB CABLE, 3.0 A RCPT-R/A A PLUG, 3M; Connector to Connector:Type A Receptacle to 90° Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 A RCPT-R/A A PLUG, 3M; Connector to Connector:Type A Receptacle to 90° Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00066-3M 45AJ0245
Product Name USB 3.0 Right Angle Extension Cable Assembly, A Female Jack to 90 Degree Up Angle A Male Plug, 28/26/22AWG, UL 2725 PVC, Blue, 3.0M Usb Cable, 3.0 A Rcpt-R/a A Plug, 3M; Connector To Connector L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ZK2000-6134-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details