Qualtek Electronics Corp. FAN POWER CORD 90 DEG 24" 07190-24

Description
FAN POWER CORD 90 DEG 24"
Request a Quote
Description
FAN POWER CORD 90 DEG 24"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FAN POWER CORD 90 DEG 24
Wilmington, MA, United States
FAN POWER CORD 90 DEG 24"
07190-24
FAN POWER CORD 90 DEG 24" 07190-24
FAN POWER CORD 90 DEG 24"

FAN POWER CORD 90 DEG 24"

Buy Now
FANS Power Cables - 07190-24 - Galco Industrial Electronics
Madison Heights, MI, United States
FANS Power Cables
07190-24
FANS Power Cables 07190-24
FAN POWER CORD 90 DEGREE 24in. LENGTH

FAN POWER CORD 90 DEGREE 24in. LENGTH

Supplier's Site
Power Cord; 24 in.; 90 deg; UL Recognized, CSA Certified; 300 V; 7 A - 70111464 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 24 in.; 90 deg; UL Recognized, CSA Certified; 300 V; 7 A
70111464
Power Cord; 24 in.; 90 deg; UL Recognized, CSA Certified; 300 V; 7 A 70111464
Fan-S offers four configurations of high quality fan power cords designed to be used with tubeaxial fans with a strain relief for added safety. UL and CSA rated at 7 amps/300 volts with special configurations such as daisy chain, special length, color and a power plug available, contact your local Allied sales representative.

Fan-S offers four configurations of high quality fan power cords designed to be used with tubeaxial fans with a strain relief for added safety. UL and CSA rated at 7 amps/300 volts with special configurations such as daisy chain, special length, color and a power plug available, contact your local Allied sales representative.

Supplier's Site
Fan Accessories Qualtek Electronics - 10AK0317 - Newark, An Avnet Company
Chicago, IL, United States
Fan Accessories Qualtek Electronics
10AK0317
Fan Accessories Qualtek Electronics 10AK0317
Fan Accessories

Fan Accessories

Supplier's Site
QD Cable/Cord Set - 4765867 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
4765867
QD Cable/Cord Set 4765867
FAN POWER CORD, RIGHT-ANGLE, MOLDED, FEMALE. FREE 2 YEAR RADWELL WARRANTY

FAN POWER CORD, RIGHT-ANGLE, MOLDED, FEMALE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Galco Industrial Electronics Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 07190-24 07190-24 70111464 10AK0317 4765867
Product Name FAN POWER CORD 90 DEG 24" FANS Power Cables Power Cord; 24 in.; 90 deg; UL Recognized, CSA Certified; 300 V; 7 A Fan Accessories Qualtek Electronics QD Cable/Cord Set
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, no Latches - G125-MC11205L0-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 16FT Length - 1321031-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 16 ft (48.77 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details