L-com, Inc. USB 3.0 Cables Type A male to Micro B male w/ferrites length 0.75M U3A00010-075M

Description
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. Our USB 3.0 cable selection includes USB 3.0 male to male cable assemblies with ferrites, Type A to Type A, Type A to Type C, Type A to Micro B USB 3.0 Connectors. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is blue Application Data Storage Video Transfer Data Acquisition
Description
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. Our USB 3.0 cable selection includes USB 3.0 male to male cable assemblies with ferrites, Type A to Type A, Type A to Type C, Type A to Micro B USB 3.0 Connectors. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is blue Application Data Storage Video Transfer Data Acquisition

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cables Type A male to Micro B male w/ferrites length 0.75M - U3A00010-075M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cables Type A male to Micro B male w/ferrites length 0.75M
U3A00010-075M
USB 3.0 Cables Type A male to Micro B male w/ferrites length 0.75M U3A00010-075M
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. Our USB 3.0 cable selection includes USB 3.0 male to male cable assemblies with ferrites, Type A to Type A, Type A to Type C, Type A to Micro B USB 3.0 Connectors. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is blue Application Data Storage Video Transfer Data Acquisition

L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. Our USB 3.0 cable selection includes USB 3.0 male to male cable assemblies with ferrites, Type A to Type A, Type A to Type C, Type A to Micro B USB 3.0 Connectors. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise.

Features

  • Transfer rates up to 4.8 Gbps
  • Fully shielded to provide maximum protection against EMI/RFI
  • Color is blue

Application

  • Data Storage
  • Video Transfer
  • Data Acquisition
Supplier's Site
Cable, Usb 3.0 A-Micro B Plug, 0.75M/blu; Connector A L-Com - 44AC0197 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 3.0 A-Micro B Plug, 0.75M/blu; Connector A L-Com
44AC0197
Cable, Usb 3.0 A-Micro B Plug, 0.75M/blu; Connector A L-Com 44AC0197
CABLE, USB 3.0 A-MICRO B PLUG, 0.75M/BLU; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:750mm; Cable Length - Imperial:2.46ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

CABLE, USB 3.0 A-MICRO B PLUG, 0.75M/BLU; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:750mm; Cable Length - Imperial:2.46ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00010-075M 44AC0197
Product Name USB 3.0 Cables Type A male to Micro B male w/ferrites length 0.75M Cable, Usb 3.0 A-Micro B Plug, 0.75M/blu; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details