L-com, Inc. Category 6 Shielded LSZH Right Angle Patch Cable, Right Angle Down/Right Angle Down, Black, 1.0 ft TRD695SZRA3BLK-1

Description
L-com's unique, patented, shielded LSZH right angle patch cables provide true Category 6 performance at an affordable price. These specially designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend. These assemblies are built with an aluminum/polyester shield for protection against EMI/RFI. In addition, these low-smoke zero-halogen assemblies are designed for environments where PVC's combustive toxicity is restricted. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and the LSZH jacket and boots make them ideal for shipboard or aircraft usage. Order online today! Features Low Smoke Zero Halogen (LSZH) Jacket and Right Angle Boots are ideal for shipboard and aircraft usage Offers true Category 6 performance while maintaining a 90° bend Low toxicity and non-corrosive jacket and boots protects equipment and people Aluminized Polyester Shield for protection from EMI and RFI Right angle: Down RJ45 to right angle: Down RJ45 connector orientation
Description
L-com's unique, patented, shielded LSZH right angle patch cables provide true Category 6 performance at an affordable price. These specially designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend. These assemblies are built with an aluminum/polyester shield for protection against EMI/RFI. In addition, these low-smoke zero-halogen assemblies are designed for environments where PVC's combustive toxicity is restricted. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and the LSZH jacket and boots make them ideal for shipboard or aircraft usage. Order online today! Features Low Smoke Zero Halogen (LSZH) Jacket and Right Angle Boots are ideal for shipboard and aircraft usage Offers true Category 6 performance while maintaining a 90° bend Low toxicity and non-corrosive jacket and boots protects equipment and people Aluminized Polyester Shield for protection from EMI and RFI Right angle: Down RJ45 to right angle: Down RJ45 connector orientation

Suppliers

Company
Product
Description
Supplier Links
Category 6 Shielded LSZH Right Angle Patch Cable, Right Angle Down/Right Angle Down, Black, 1.0 ft - TRD695SZRA3BLK-1 - L-com, Inc.
North Andover, MA, United States
Category 6 Shielded LSZH Right Angle Patch Cable, Right Angle Down/Right Angle Down, Black, 1.0 ft
TRD695SZRA3BLK-1
Category 6 Shielded LSZH Right Angle Patch Cable, Right Angle Down/Right Angle Down, Black, 1.0 ft TRD695SZRA3BLK-1
L-com's unique, patented, shielded LSZH right angle patch cables provide true Category 6 performance at an affordable price. These specially designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend. These assemblies are built with an aluminum/polyester shield for protection against EMI/RFI. In addition, these low-smoke zero-halogen assemblies are designed for environments where PVC's combustive toxicity is restricted. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and the LSZH jacket and boots make them ideal for shipboard or aircraft usage. Order online today! Features Low Smoke Zero Halogen (LSZH) Jacket and Right Angle Boots are ideal for shipboard and aircraft usage Offers true Category 6 performance while maintaining a 90° bend Low toxicity and non-corrosive jacket and boots protects equipment and people Aluminized Polyester Shield for protection from EMI and RFI Right angle: Down RJ45 to right angle: Down RJ45 connector orientation

L-com's unique, patented, shielded LSZH right angle patch cables provide true Category 6 performance at an affordable price. These specially designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend. These assemblies are built with an aluminum/polyester shield for protection against EMI/RFI. In addition, these low-smoke zero-halogen assemblies are designed for environments where PVC's combustive toxicity is restricted. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and the LSZH jacket and boots make them ideal for shipboard or aircraft usage. Order online today!

Features

  • Low Smoke Zero Halogen (LSZH) Jacket and Right Angle Boots are ideal for shipboard and aircraft usage
  • Offers true Category 6 performance while maintaining a 90° bend
  • Low toxicity and non-corrosive jacket and boots protects equipment and people
  • Aluminized Polyester Shield for protection from EMI and RFI
  • Right angle: Down RJ45 to right angle: Down RJ45 connector orientation
Supplier's Site
Enet Cord, Cat6, R/a Rj45 Plug-Plug, 1 ; Lan Category L-Com - 28X8856 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6, R/a Rj45 Plug-Plug, 1 ; Lan Category L-Com
28X8856
Enet Cord, Cat6, R/a Rj45 Plug-Plug, 1 ; Lan Category L-Com 28X8856
ENET CORD, CAT6, R/A RJ45 PLUG-PLUG, 1 ; LAN Category:Cat6; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Connector to Connector:90° RJ45 Plug to 90° RJ45 Plug; Jacket Color:Black; Product Range:TRD695SZRA3 Series

ENET CORD, CAT6, R/A RJ45 PLUG-PLUG, 1 ; LAN Category:Cat6; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Connector to Connector:90° RJ45 Plug to 90° RJ45 Plug; Jacket Color:Black; Product Range:TRD695SZRA3 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695SZRA3BLK-1 28X8856
Product Name Category 6 Shielded LSZH Right Angle Patch Cable, Right Angle Down/Right Angle Down, Black, 1.0 ft Enet Cord, Cat6, R/a Rj45 Plug-Plug, 1 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

ZB9041 | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Multicore Cable - 111273-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details