L-com, Inc. Premium Cat6a Cable, RJ45 / RJ45, Red 50.0 ft TRD695ARD-50

Description
L-com's TRD695A Cat6a cable series offers high performance at a reasonable price. The TRD695A Cat6a cable series supports 10 Gigabit Ethernet speeds at frequencies up to 500MHz. These robust Cat6a cables are perfect for high speed computing applications often found in data centers. Aluminized polyester foil shielding reduces EMI/RFI and enhances overall performance. Order online today! Features Used for hi-speed 10 Gigabit Ethernet networking Foil shielded cable helps reduce EMI/RFI Supports 500 MHz frequencies for high speed networks 26 AWG stranded conductors provide flexibility RoHS compliant Application 10GBASE-T IEEE 802.3an High speed data center applications SAN (Storage Area Networks) MAN (Metropolitan Area Networks)
Description
L-com's TRD695A Cat6a cable series offers high performance at a reasonable price. The TRD695A Cat6a cable series supports 10 Gigabit Ethernet speeds at frequencies up to 500MHz. These robust Cat6a cables are perfect for high speed computing applications often found in data centers. Aluminized polyester foil shielding reduces EMI/RFI and enhances overall performance. Order online today! Features Used for hi-speed 10 Gigabit Ethernet networking Foil shielded cable helps reduce EMI/RFI Supports 500 MHz frequencies for high speed networks 26 AWG stranded conductors provide flexibility RoHS compliant Application 10GBASE-T IEEE 802.3an High speed data center applications SAN (Storage Area Networks) MAN (Metropolitan Area Networks)

Suppliers

Company
Product
Description
Supplier Links
Premium Cat6a Cable, RJ45 / RJ45, Red 50.0 ft - TRD695ARD-50 - L-com, Inc.
North Andover, MA, United States
Premium Cat6a Cable, RJ45 / RJ45, Red 50.0 ft
TRD695ARD-50
Premium Cat6a Cable, RJ45 / RJ45, Red 50.0 ft TRD695ARD-50
L-com's TRD695A Cat6a cable series offers high performance at a reasonable price. The TRD695A Cat6a cable series supports 10 Gigabit Ethernet speeds at frequencies up to 500MHz. These robust Cat6a cables are perfect for high speed computing applications often found in data centers. Aluminized polyester foil shielding reduces EMI/RFI and enhances overall performance. Order online today! Features Used for hi-speed 10 Gigabit Ethernet networking Foil shielded cable helps reduce EMI/RFI Supports 500 MHz frequencies for high speed networks 26 AWG stranded conductors provide flexibility RoHS compliant Application 10GBASE-T IEEE 802.3an High speed data center applications SAN (Storage Area Networks) MAN (Metropolitan Area Networks)

L-com's TRD695A Cat6a cable series offers high performance at a reasonable price. The TRD695A Cat6a cable series supports 10 Gigabit Ethernet speeds at frequencies up to 500MHz. These robust Cat6a cables are perfect for high speed computing applications often found in data centers. Aluminized polyester foil shielding reduces EMI/RFI and enhances overall performance. Order online today!

Features

  • Used for hi-speed 10 Gigabit Ethernet networking
  • Foil shielded cable helps reduce EMI/RFI
  • Supports 500 MHz frequencies for high speed networks
  • 26 AWG stranded conductors provide flexibility
  • RoHS compliant

Application

  • 10GBASE-T
  • IEEE 802.3an
  • High speed data center applications
  • SAN (Storage Area Networks)
  • MAN (Metropolitan Area Networks)
Supplier's Site
Enet Cord, Cat6A, Rj45 Plug-Plug, 50 ; Lan Category L-Com - 23T8841 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6A, Rj45 Plug-Plug, 50 ; Lan Category L-Com
23T8841
Enet Cord, Cat6A, Rj45 Plug-Plug, 50 ; Lan Category L-Com 23T8841
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 50 ; LAN Category:Cat6a; Cable Length - Metric:15.2m; Cable Length - Imperial:50ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:TRD695A Series

ENET CORD, CAT6A, RJ45 PLUG-PLUG, 50 ; LAN Category:Cat6a; Cable Length - Metric:15.2m; Cable Length - Imperial:50ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:TRD695A Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695ARD-50 23T8841
Product Name Premium Cat6a Cable, RJ45 / RJ45, Red 50.0 ft Enet Cord, Cat6A, Rj45 Plug-Plug, 50 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details