L-com, Inc. Category 6a Double Shielded Outdoor High Flex Ethernet Cable PUR , RJ45 / RJ45, BLK, 125.0ft TRD695AHFP-BLK-125

Description
Designed for outdoor environments where ordinary patch cables fail, this exclusive hi-flex Category 6a patch cord series from L-com is built to take a beating. These cables utilize an outdoor rated PUR (Polyurethane) jacket. Double shielding along with L-com's shielded RJ45 connectors remove EMI/RFI interference as a concern for your installation. The cable is EIA568 color-coded for compatibility with standard installations. Contact L-com today with your project requirements. Features Outdoor rated UV and moisture resistant PUR (Polyurethane) jacket 100% Foil + 80% Braid shield along with fully shielded RJ45 connectors reduces or eliminates EMI/RFI Dynamic temperature range of -40°C to +75°C Built with highly flexible specialized stranded conductors Rated for up Category 6a 10gig applications Application 10GBASE-T - 10/100/1000/10000 Ethernet Category 6a 10gig applications Harsh Environment Factory Automation Outdoor Use
Description
Designed for outdoor environments where ordinary patch cables fail, this exclusive hi-flex Category 6a patch cord series from L-com is built to take a beating. These cables utilize an outdoor rated PUR (Polyurethane) jacket. Double shielding along with L-com's shielded RJ45 connectors remove EMI/RFI interference as a concern for your installation. The cable is EIA568 color-coded for compatibility with standard installations. Contact L-com today with your project requirements. Features Outdoor rated UV and moisture resistant PUR (Polyurethane) jacket 100% Foil + 80% Braid shield along with fully shielded RJ45 connectors reduces or eliminates EMI/RFI Dynamic temperature range of -40°C to +75°C Built with highly flexible specialized stranded conductors Rated for up Category 6a 10gig applications Application 10GBASE-T - 10/100/1000/10000 Ethernet Category 6a 10gig applications Harsh Environment Factory Automation Outdoor Use
Datasheet
Datasheet Summary
Powered by GS/AI

The Category 6A Double Shielded Outdoor High Flex Ethernet Cable features a length of 125.0 feet and is designed for outdoor use. It is constructed with four twisted pairs of 26 AWG stranded tinned copper, providing robust performance and flexibility. The cable is double shielded with aluminum/poly foil and tinned copper braid, enhancing its resistance to electromagnetic interference. It has a voltage rating of 300V and operates within a temperature range of -40°C to +75°C. The cable jacket is made from a high-flex, UV-resistant polyurethane material, ensuring durability in outdoor environments. The connectors are RJ45 type and conform to TIA-1096 standards. This product is also compliant with the EU RoHS directive, indicating it meets environmental safety standards.

Datasheet Summary
Powered by GS/AI

The Category 6A Double Shielded Outdoor High Flex Ethernet Cable features a length of 125.0 feet and is designed for outdoor use. It is constructed with four twisted pairs of 26 AWG stranded tinned copper, providing robust performance and flexibility. The cable is double shielded with aluminum/poly foil and tinned copper braid, enhancing its resistance to electromagnetic interference. It has a voltage rating of 300V and operates within a temperature range of -40°C to +75°C. The cable jacket is made from a high-flex, UV-resistant polyurethane material, ensuring durability in outdoor environments. The connectors are RJ45 type and conform to TIA-1096 standards. This product is also compliant with the EU RoHS directive, indicating it meets environmental safety standards.

Suppliers

Company
Product
Description
Supplier Links
Category 6a Double Shielded Outdoor High Flex Ethernet Cable PUR , RJ45 / RJ45, BLK, 125.0ft - TRD695AHFP-BLK-125 - L-com, Inc.
North Andover, MA, United States
Category 6a Double Shielded Outdoor High Flex Ethernet Cable PUR , RJ45 / RJ45, BLK, 125.0ft
TRD695AHFP-BLK-125
Category 6a Double Shielded Outdoor High Flex Ethernet Cable PUR , RJ45 / RJ45, BLK, 125.0ft TRD695AHFP-BLK-125
Designed for outdoor environments where ordinary patch cables fail, this exclusive hi-flex Category 6a patch cord series from L-com is built to take a beating. These cables utilize an outdoor rated PUR (Polyurethane) jacket. Double shielding along with L-com's shielded RJ45 connectors remove EMI/RFI interference as a concern for your installation. The cable is EIA568 color-coded for compatibility with standard installations. Contact L-com today with your project requirements. Features Outdoor rated UV and moisture resistant PUR (Polyurethane) jacket 100% Foil + 80% Braid shield along with fully shielded RJ45 connectors reduces or eliminates EMI/RFI Dynamic temperature range of -40°C to +75°C Built with highly flexible specialized stranded conductors Rated for up Category 6a 10gig applications Application 10GBASE-T - 10/100/1000/10000 Ethernet Category 6a 10gig applications Harsh Environment Factory Automation Outdoor Use

Designed for outdoor environments where ordinary patch cables fail, this exclusive hi-flex Category 6a patch cord series from L-com is built to take a beating. These cables utilize an outdoor rated PUR (Polyurethane) jacket. Double shielding along with L-com's shielded RJ45 connectors remove EMI/RFI interference as a concern for your installation. The cable is EIA568 color-coded for compatibility with standard installations. Contact L-com today with your project requirements.

Features

  • Outdoor rated UV and moisture resistant PUR (Polyurethane) jacket
  • 100% Foil + 80% Braid shield along with fully shielded RJ45 connectors reduces or eliminates EMI/RFI
  • Dynamic temperature range of -40°C to +75°C
  • Built with highly flexible specialized stranded conductors
  • Rated for up Category 6a 10gig applications

Application

  • 10GBASE-T - 10/100/1000/10000 Ethernet
  • Category 6a 10gig applications
  • Harsh Environment
  • Factory Automation
  • Outdoor Use
Supplier's Site
Category 6A Double Shielded Outdoor High Flex Ethernet Cable Pur , Rj45 / Rj45, Blk, 125.0Ft Rohs Compliant L-Com - 23AH2648 - Newark, An Avnet Company
Chicago, IL, United States
Category 6A Double Shielded Outdoor High Flex Ethernet Cable Pur , Rj45 / Rj45, Blk, 125.0Ft Rohs Compliant L-Com
23AH2648
Category 6A Double Shielded Outdoor High Flex Ethernet Cable Pur , Rj45 / Rj45, Blk, 125.0Ft Rohs Compliant L-Com 23AH2648
CATEGORY 6A DOUBLE SHIELDED OUTDOOR HIGH FLEX ETHERNET CABLE PUR , RJ45 / RJ45, BLK, 125.0FT ROHS COMPLIANT: YES

CATEGORY 6A DOUBLE SHIELDED OUTDOOR HIGH FLEX ETHERNET CABLE PUR , RJ45 / RJ45, BLK, 125.0FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695AHFP-BLK-125 23AH2648
Product Name Category 6a Double Shielded Outdoor High Flex Ethernet Cable PUR , RJ45 / RJ45, BLK, 125.0ft Category 6A Double Shielded Outdoor High Flex Ethernet Cable Pur , Rj45 / Rj45, Blk, 125.0Ft Rohs Compliant L-Com
Application LAN / Ethernet LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details