Larch Networks Industrial Switch LN-2324GP-4XGF-IR

Description
Larch Networks acquired great knowledge and experience in developing Industrial/Rugged switches for customers. The industrial Ethernet switches are designed for use in harsh environments and allow you to build cost-effective, reliable, secure industrial networks. Whether you require an unmanaged switch for a point to point link, a managed switch for redundancy, our extensive range of industrial Ethernet switches and knowledge of the various standards used in train, railway, energy, utilities and road applications means we have the ideal solution, regardless of the environment. Industrial Switches provide continuous uptime, manageability, and operational efficiency. Industrial Switches are an excellent choice for industrial environments, including intelligent transportation systems, utilities, and smart cities. With full PoE+ power per PoE port, each switch offers the performance needed for today's power-hungry surveillance devices and WLAN access points. Up to 8 devices can be connected in stack using SFP interfaces to work as a single virtual router.
Request a Quote
Description
Larch Networks acquired great knowledge and experience in developing Industrial/Rugged switches for customers. The industrial Ethernet switches are designed for use in harsh environments and allow you to build cost-effective, reliable, secure industrial networks. Whether you require an unmanaged switch for a point to point link, a managed switch for redundancy, our extensive range of industrial Ethernet switches and knowledge of the various standards used in train, railway, energy, utilities and road applications means we have the ideal solution, regardless of the environment. Industrial Switches provide continuous uptime, manageability, and operational efficiency. Industrial Switches are an excellent choice for industrial environments, including intelligent transportation systems, utilities, and smart cities. With full PoE+ power per PoE port, each switch offers the performance needed for today's power-hungry surveillance devices and WLAN access points. Up to 8 devices can be connected in stack using SFP interfaces to work as a single virtual router.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LN-2324GP-4XGF-IR is an industrial switch designed for harsh environments, featuring IP40 protection and operating temperatures ranging from -40°C to +75°C. It supports 24 PoE+ ports with a total PoE budget of 360W, making it suitable for power-hungry devices such as surveillance cameras and WLAN access points. The switch has a switching capacity of 160G and a packet forwarding rate of 95.23 million packets per second, ensuring efficient data handling. This model includes four SFP/SFP+ ports for flexible connectivity and allows stacking of up to eight devices to function as a single virtual router. It is equipped with a Marvell chipset and offers various software features, including VLAN support, port security, and advanced network management capabilities. The device is built for reliability with an MTBF of 100,000 hours and features natural heat dissipation. Its dimensions are 440mm x 245mm x 44mm, and it weighs 3.6 kg. The LN-2324GP-4XGF-IR is suitable for applications in intelligent transportation systems, utilities, and smart cities.

Datasheet Summary
Powered by GS/AI

The LN-2324GP-4XGF-IR is an industrial switch designed for harsh environments, featuring IP40 protection and operating temperatures ranging from -40°C to +75°C. It supports 24 PoE+ ports with a total PoE budget of 360W, making it suitable for power-hungry devices such as surveillance cameras and WLAN access points. The switch has a switching capacity of 160G and a packet forwarding rate of 95.23 million packets per second, ensuring efficient data handling. This model includes four SFP/SFP+ ports for flexible connectivity and allows stacking of up to eight devices to function as a single virtual router. It is equipped with a Marvell chipset and offers various software features, including VLAN support, port security, and advanced network management capabilities. The device is built for reliability with an MTBF of 100,000 hours and features natural heat dissipation. Its dimensions are 440mm x 245mm x 44mm, and it weighs 3.6 kg. The LN-2324GP-4XGF-IR is suitable for applications in intelligent transportation systems, utilities, and smart cities.

Suppliers

Company
Product
Description
Supplier Links
Industrial Switch - LN-2324GP-4XGF-IR - Larch Networks
Rosh-Ha’ayin, Israel
Industrial Switch
LN-2324GP-4XGF-IR
Industrial Switch LN-2324GP-4XGF-IR
Larch Networks acquired great knowledge and experience in developing Industrial/Rugged switches for customers. The industrial Ethernet switches are designed for use in harsh environments and allow you to build cost-effective, reliable, secure industrial networks. Whether you require an unmanaged switch for a point to point link, a managed switch for redundancy, our extensive range of industrial Ethernet switches and knowledge of the various standards used in train, railway, energy, utilities and road applications means we have the ideal solution, regardless of the environment. Industrial Switches provide continuous uptime, manageability, and operational efficiency. Industrial Switches are an excellent choice for industrial environments, including intelligent transportation systems, utilities, and smart cities. With full PoE+ power per PoE port, each switch offers the performance needed for today's power-hungry surveillance devices and WLAN access points. Up to 8 devices can be connected in stack using SFP interfaces to work as a single virtual router.

Larch Networks acquired great knowledge and experience in developing Industrial/Rugged switches for customers. The industrial Ethernet switches are designed for use in harsh environments and allow you to build cost-effective, reliable, secure industrial networks. Whether you require an unmanaged switch for a point to point link, a managed switch for redundancy, our extensive range of industrial Ethernet switches and knowledge of the various standards used in train, railway, energy, utilities and road applications means we have the ideal solution, regardless of the environment. Industrial Switches provide continuous uptime, manageability, and operational efficiency. Industrial Switches are an excellent choice for industrial environments, including intelligent transportation systems, utilities, and smart cities. With full PoE+ power per PoE port, each switch offers the performance needed for today's power-hungry surveillance devices and WLAN access points. Up to 8 devices can be connected in stack using SFP interfaces to work as a single virtual router.

Supplier's Site Datasheet

Technical Specifications

  Larch Networks
Product Category Network Equipment
Product Number LN-2324GP-4XGF-IR
Product Name Industrial Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

16x1G SFP + 8x1G SFP/RJ45 COMBO ports+4x10G SFP+ Managed Switch - LN-2316XF8C-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Industrial Switch - LN-2324GP-4XGF-I - Larch Networks
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 24 #
View Details
NETWORK Ethernet NVMe-oF JBOF -  - Larch Networks
Specs
Network Equipment Other
Form Factor Rack Mount
View Details
48-Port Managed Switch - LN-2348G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details