L-com, Inc. 9/125, Single Mode Fiber Cable, Dual SC / Dual SC, Green 4.0m SFODSC-GR-04

Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, and blue. Order online today! Features Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Used to connect Single Mode 9/125 duplex fiber ports on communications equipment and patch panels Application 10 Gig Ethernet FTTX Network Backbones Server Farms WAN
Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, and blue. Order online today! Features Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Used to connect Single Mode 9/125 duplex fiber ports on communications equipment and patch panels Application 10 Gig Ethernet FTTX Network Backbones Server Farms WAN

Suppliers

Company
Product
Description
Supplier Links
9/125, Single Mode Fiber Cable, Dual SC / Dual SC, Green 4.0m - SFODSC-GR-04 - L-com, Inc.
North Andover, MA, United States
9/125, Single Mode Fiber Cable, Dual SC / Dual SC, Green 4.0m
SFODSC-GR-04
9/125, Single Mode Fiber Cable, Dual SC / Dual SC, Green 4.0m SFODSC-GR-04
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, and blue. Order online today! Features Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Used to connect Single Mode 9/125 duplex fiber ports on communications equipment and patch panels Application 10 Gig Ethernet FTTX Network Backbones Server Farms WAN

L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, and blue. Order online today!

Features

  • Cable Jacket OD: 3.0mm
  • Multiple colors to choose from adds to design flexibility
  • OFNR (Riser rated) jacket complies with stringent building codes
  • RoHS Compliant
  • Used to connect Single Mode 9/125 duplex fiber ports on communications equipment and patch panels

Application

  • 10 Gig Ethernet
  • FTTX
  • Network Backbones
  • Server Farms
  • WAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number SFODSC-GR-04
Product Name 9/125, Single Mode Fiber Cable, Dual SC / Dual SC, Green 4.0m
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5366923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; ST; Sc
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details