L-com, Inc. Solder Cup D-Sub Connector, HD78 Male SDH78P

Description
Many "do it yourself" users prefer solder style connectors over crimp style. These hard to find solder style HD78 connectors conform to commercial industry standards and will mate with any opposite gender HD78 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD78 male solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 15, 26, 44, and 62 position sizes Application Serial data transmission Data networks Instrument control Device management
Description
Many "do it yourself" users prefer solder style connectors over crimp style. These hard to find solder style HD78 connectors conform to commercial industry standards and will mate with any opposite gender HD78 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD78 male solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 15, 26, 44, and 62 position sizes Application Serial data transmission Data networks Instrument control Device management

Suppliers

Company
Product
Description
Supplier Links
Solder Cup D-Sub Connector, HD78 Male - SDH78P - L-com, Inc.
North Andover, MA, United States
Solder Cup D-Sub Connector, HD78 Male
SDH78P
Solder Cup D-Sub Connector, HD78 Male SDH78P
Many "do it yourself" users prefer solder style connectors over crimp style. These hard to find solder style HD78 connectors conform to commercial industry standards and will mate with any opposite gender HD78 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD78 male solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 15, 26, 44, and 62 position sizes Application Serial data transmission Data networks Instrument control Device management

Many "do it yourself" users prefer solder style connectors over crimp style. These hard to find solder style HD78 connectors conform to commercial industry standards and will mate with any opposite gender HD78 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock.

Features

  • Industry standard commercial HD78 male solder style connector
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Maximum wire size is 22 AWG
  • Gold flash plating insures repeated mating cycles
  • Also available in 15, 26, 44, and 62 position sizes

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site
Connector Hd78M Solder L-Com - 23T8441 - Newark, An Avnet Company
Chicago, IL, United States
Connector Hd78M Solder L-Com
23T8441
Connector Hd78M Solder L-Com 23T8441
CONNECTOR HD78M SOLDER

CONNECTOR HD78M SOLDER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SDH78P 23T8441
Product Name Solder Cup D-Sub Connector, HD78 Male Connector Hd78M Solder L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 137957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details