Anderson Power Products SB ® Smart Device Housings Black 115158G2

Description
SB® Smart Device (Vehicle Device VEH-G2) Housings Black Mates with BAT-G1
Request a Quote
Description
SB® Smart Device (Vehicle Device VEH-G2) Housings Black Mates with BAT-G1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SB® Smart Device Housings Black (VEH-G2) is a selective keyed connector housing designed for vehicle or device applications, mating exclusively with Battery (BAT-G1) housings. It integrates two high-power contacts rated up to 230 amps and sixteen auxiliary power/signal contacts rated up to 15 amps, supporting hot plugging up to 5A at 120VDC for auxiliary contacts. The housing accommodates a detachable 16-position auxiliary module and allows wire or busbar interconnects with silver-plated power contacts and gold-plated auxiliary contacts for low resistance and signal integrity. Dimensions are 80.0 mm length, 42.5 mm width, and 30.00 mm height with a 25.3 mm auxiliary module height. The housing is black and meets no stated environmental or qualification standards.

Datasheet Summary
Powered by GS/AI

The SB® Smart Device Housings Black (VEH-G2) is a selective keyed connector housing designed for vehicle or device applications, mating exclusively with Battery (BAT-G1) housings. It integrates two high-power contacts rated up to 230 amps and sixteen auxiliary power/signal contacts rated up to 15 amps, supporting hot plugging up to 5A at 120VDC for auxiliary contacts. The housing accommodates a detachable 16-position auxiliary module and allows wire or busbar interconnects with silver-plated power contacts and gold-plated auxiliary contacts for low resistance and signal integrity. Dimensions are 80.0 mm length, 42.5 mm width, and 30.00 mm height with a 25.3 mm auxiliary module height. The housing is black and meets no stated environmental or qualification standards.

Suppliers

Company
Product
Description
Supplier Links
SB ® Smart Device Housings Black - 115158G2 - Anderson Power Products
Sterling, MA, United States
SB ® Smart Device Housings Black
115158G2
SB ® Smart Device Housings Black 115158G2
SB® Smart Device (Vehicle Device VEH-G2) Housings Black Mates with BAT-G1

SB® Smart Device (Vehicle Device VEH-G2) Housings Black Mates with BAT-G1

Supplier's Site Datasheet
Blade Type Power Connector Housings - 2243-115158G2-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
2243-115158G2-ND
Blade Type Power Connector Housings 2243-115158G2-ND
Position Blade Type Power Housing Connector

Position Blade Type Power Housing Connector

Buy Now Datasheet
Sb Smart Device Housing Black Rohs Compliant Anderson Power Products - 19X7548 - Newark, An Avnet Company
Chicago, IL, United States
Sb Smart Device Housing Black Rohs Compliant Anderson Power Products
19X7548
Sb Smart Device Housing Black Rohs Compliant Anderson Power Products 19X7548
SB SMART DEVICE HOUSING BLACK ROHS COMPLIANT: YES

SB SMART DEVICE HOUSING BLACK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 115158G2 2243-115158G2-ND 19X7548
Product Name SB ® Smart Device Housings Black Blade Type Power Connector Housings Sb Smart Device Housing Black Rohs Compliant Anderson Power Products
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1330G13 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers