Anderson Power Products Powerpole ® 120 Housings, Black 1321G1

Description
PP120 Housings The second to largest Powerpole® housing can be used with wire contacts for up to 1/0 AWG [50mm²] or busbar contacts. Up to 240 Amps
Request a Quote
Description
PP120 Housings The second to largest Powerpole® housing can be used with wire contacts for up to 1/0 AWG [50mm²] or busbar contacts. Up to 240 Amps
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PP120 housings are designed for high-current applications up to 240 amps with wire sizes from 10 to 1/0 AWG (5.3 to 53.5 mm²), using silver-plated copper contacts for low resistance and 10,000 mating cycles. The black housing (1321G1) is part of a stackable, UL-rated series with a polycarbonate body, operating temperature range of -20°C to 105°C, and meets UL94 V-0 flammability and IEC 60529 IP20 touch safety standards. It supports hot plugging up to 60 amps and has a dielectric strength of 2,200 volts AC. The housing accommodates 1/0 AWG wire and reduces to 8 AWG with bushings.

Datasheet Summary
Powered by GS/AI

PP120 housings are designed for high-current applications up to 240 amps with wire sizes from 10 to 1/0 AWG (5.3 to 53.5 mm²), using silver-plated copper contacts for low resistance and 10,000 mating cycles. The black housing (1321G1) is part of a stackable, UL-rated series with a polycarbonate body, operating temperature range of -20°C to 105°C, and meets UL94 V-0 flammability and IEC 60529 IP20 touch safety standards. It supports hot plugging up to 60 amps and has a dielectric strength of 2,200 volts AC. The housing accommodates 1/0 AWG wire and reduces to 8 AWG with bushings.

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 120 Housings, Black - 1321G1 - Anderson Power Products
Sterling, MA, United States
Powerpole ® 120 Housings, Black
1321G1
Powerpole ® 120 Housings, Black 1321G1
PP120 Housings The second to largest Powerpole® housing can be used with wire contacts for up to 1/0 AWG [50mm²] or busbar contacts. Up to 240 Amps

PP120 Housings The second to largest Powerpole® housing can be used with wire contacts for up to 1/0 AWG [50mm²] or busbar contacts. Up to 240 Amps

Supplier's Site Datasheet
Swedesboro, NJ, United States
Power Connectors
1321G1
Power Connectors 1321G1
PP120 HSG BLK

PP120 HSG BLK

Buy Now
Blade Type Power Connector Housings - 2243-1321G1-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
2243-1321G1-ND
Blade Type Power Connector Housings 2243-1321G1-ND
1 Position Blade Type Power Housing Connector Non-Gendered Black

1 Position Blade Type Power Housing Connector Non-Gendered Black

Buy Now Datasheet

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1321G1 1321G1 2243-1321G1-ND
Product Name Powerpole ® 120 Housings, Black Power Connectors Blade Type Power Connector Housings
Mounting Inline, Panel/Bulkhead Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 113899P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
SB ® 50/Powerpole ® 75 Die Set #10 AWG - 1388G7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers