L-com, Inc. 5 dBi WideBand Mag Mount Omni Antenna TNC Connector RE905U-TM

Description
This compact omnidirectional antenna is ideally suited for 900MHz ISM and GSM multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility and wide coverage is desired such as LPWAN/IoT/M2M. This antenna is also compatible with 900MHz wireless LAN and Cellular systems as well as RFID. The magnetic base is suitable for fixing to vehicles or other metal surfaces as well as sitting on a tabletop or shelf. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features Superior performance Compact size Magnetic mounting system with attached 4 foot cable Indoor or outdoor use ISM, GSM, RFID, 900 MHz Cellular compatible Application 900MHz ISM Band & 900MHz Cellular Band Applications 900MHz Digital Spread Spectrum Radios & 900MHz Telemetry Products GSM & RFID Wireless Video Transmitters and Receivers LPWAN, LoRA, IoT, M2M applications
Description
This compact omnidirectional antenna is ideally suited for 900MHz ISM and GSM multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility and wide coverage is desired such as LPWAN/IoT/M2M. This antenna is also compatible with 900MHz wireless LAN and Cellular systems as well as RFID. The magnetic base is suitable for fixing to vehicles or other metal surfaces as well as sitting on a tabletop or shelf. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features Superior performance Compact size Magnetic mounting system with attached 4 foot cable Indoor or outdoor use ISM, GSM, RFID, 900 MHz Cellular compatible Application 900MHz ISM Band & 900MHz Cellular Band Applications 900MHz Digital Spread Spectrum Radios & 900MHz Telemetry Products GSM & RFID Wireless Video Transmitters and Receivers LPWAN, LoRA, IoT, M2M applications

Suppliers

Company
Product
Description
Supplier Links
5 dBi WideBand Mag Mount Omni Antenna TNC Connector - RE905U-TM - L-com, Inc.
North Andover, MA, United States
5 dBi WideBand Mag Mount Omni Antenna TNC Connector
RE905U-TM
5 dBi WideBand Mag Mount Omni Antenna TNC Connector RE905U-TM
This compact omnidirectional antenna is ideally suited for 900MHz ISM and GSM multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility and wide coverage is desired such as LPWAN/IoT/M2M. This antenna is also compatible with 900MHz wireless LAN and Cellular systems as well as RFID. The magnetic base is suitable for fixing to vehicles or other metal surfaces as well as sitting on a tabletop or shelf. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features Superior performance Compact size Magnetic mounting system with attached 4 foot cable Indoor or outdoor use ISM, GSM, RFID, 900 MHz Cellular compatible Application 900MHz ISM Band & 900MHz Cellular Band Applications 900MHz Digital Spread Spectrum Radios & 900MHz Telemetry Products GSM & RFID Wireless Video Transmitters and Receivers LPWAN, LoRA, IoT, M2M applications

This compact omnidirectional antenna is ideally suited for 900MHz ISM and GSM multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility and wide coverage is desired such as LPWAN/IoT/M2M.
This antenna is also compatible with 900MHz wireless LAN and Cellular systems as well as RFID. The magnetic base is suitable for fixing to vehicles or other metal surfaces as well as sitting on a tabletop or shelf.
Custom Connectors
If you need a custom connector for this antenna, please contact sales for connector options, prices and availability.

Features

  • Superior performance
  • Compact size
  • Magnetic mounting system with attached 4 foot cable
  • Indoor or outdoor use
  • ISM, GSM, RFID, 900 MHz Cellular compatible

Application

  • 900MHz ISM Band & 900MHz Cellular Band Applications
  • 900MHz Digital Spread Spectrum Radios & 900MHz Telemetry Products
  • GSM & RFID
  • Wireless Video Transmitters and Receivers
  • LPWAN, LoRA, IoT, M2M applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number RE905U-TM
Product Name 5 dBi WideBand Mag Mount Omni Antenna TNC Connector
Applications Basestation; RFID
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2108787 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 698.0 to ? MHz
Gain 3 dB
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details