Advantech Hardened multi-speed Mega PoE Injector EKI-2701MPI-5G-AE

Description
Hardened multi-speed Mega PoE Injector Supports multiple data rates: 10M/100M/1G/2.5G/5G for data input and PoE output Compliant with IEEE 802.3af/at/bt standards, offering wide compatibility, for seamless integration with PoE networks. Power input range of 54-57 VDC, injecting up to 90W of PoE power Slim design with IP40-rated metal housing, ideal for DIN-rail mounting Wide operating temperature range: -40°C to 75°C, suitable for harsh environments
Request a Quote Datasheet
Description
Hardened multi-speed Mega PoE Injector Supports multiple data rates: 10M/100M/1G/2.5G/5G for data input and PoE output Compliant with IEEE 802.3af/at/bt standards, offering wide compatibility, for seamless integration with PoE networks. Power input range of 54-57 VDC, injecting up to 90W of PoE power Slim design with IP40-rated metal housing, ideal for DIN-rail mounting Wide operating temperature range: -40°C to 75°C, suitable for harsh environments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5G-AE - Advantech
Cincinnati, OH, United States
Hardened multi-speed Mega PoE Injector
EKI-2701MPI-5G-AE
Hardened multi-speed Mega PoE Injector EKI-2701MPI-5G-AE
Hardened multi-speed Mega PoE Injector Supports multiple data rates: 10M/100M/1G/2.5G/5G for data input and PoE output Compliant with IEEE 802.3af/at/bt standards, offering wide compatibility, for seamless integration with PoE networks. Power input range of 54-57 VDC, injecting up to 90W of PoE power Slim design with IP40-rated metal housing, ideal for DIN-rail mounting Wide operating temperature range: -40°C to 75°C, suitable for harsh environments

Hardened multi-speed Mega PoE Injector

  • Supports multiple data rates: 10M/100M/1G/2.5G/5G for data input and PoE output
  • Compliant with IEEE 802.3af/at/bt standards, offering wide compatibility, for seamless integration with PoE networks.
  • Power input range of 54-57 VDC, injecting up to 90W of PoE power
  • Slim design with IP40-rated metal housing, ideal for DIN-rail mounting
  • Wide operating temperature range: -40°C to 75°C, suitable for harsh environments
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Power over Ethernet (PoE) Injectors
Product Number EKI-2701MPI-5G-AE
Product Name Hardened multi-speed Mega PoE Injector
Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

Power over Ethernet (PoE) - 2084-EKI-2701HP-AE-ND - DigiKey
Specs
Compliance / Approvals CE Marking; CE, cULus, FCC
Output Voltage 55 volts
Input Voltage 24 to 48 volts
View Details
1GE PoE, SFP Injector ,IEEE802.3af/at,up to 60W, 48VDC, -40~75℃ - EKI-2741FHPI-AE - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 55011/ EN 55022 Class A, EN 61000-6-2, EN 61000-6-4 FCC Part 15 Subpart B Class A
View Details
Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5GPS-A - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8
View Details