Advantech 1GE PoE, SFP Injector ,IEEE802.3af/at,up to 60W, 48VDC, -40~75℃ EKI-2741FHPI-AE

Description
1GE PoE, SFP Injector ,IEEE802.3af/at,up to 60W, 48VDC, -40~75℃ Supports multi-rate for SFP slot IEEE 802.3af/at compliant Power input 48 VDC, supply 60W per port Provides slim size and DIN-rail/Wall mount with IP31 metal mechanism Supports operating temperatures from -40 to 75°C
Request a Quote Datasheet
Description
1GE PoE, SFP Injector ,IEEE802.3af/at,up to 60W, 48VDC, -40~75℃ Supports multi-rate for SFP slot IEEE 802.3af/at compliant Power input 48 VDC, supply 60W per port Provides slim size and DIN-rail/Wall mount with IP31 metal mechanism Supports operating temperatures from -40 to 75°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1GE PoE, SFP Injector ,IEEE802.3af/at,up to 60W, 48VDC, -40~75℃ - EKI-2741FHPI-AE - Advantech
Cincinnati, OH, United States
1GE PoE, SFP Injector ,IEEE802.3af/at,up to 60W, 48VDC, -40~75℃
EKI-2741FHPI-AE
1GE PoE, SFP Injector ,IEEE802.3af/at,up to 60W, 48VDC, -40~75℃ EKI-2741FHPI-AE
1GE PoE, SFP Injector ,IEEE802.3af/at,up to 60W, 48VDC, -40~75℃ Supports multi-rate for SFP slot IEEE 802.3af/at compliant Power input 48 VDC, supply 60W per port Provides slim size and DIN-rail/Wall mount with IP31 metal mechanism Supports operating temperatures from -40 to 75°C

1GE PoE, SFP Injector ,IEEE802.3af/at,up to 60W, 48VDC, -40~75℃

  • Supports multi-rate for SFP slot
  • IEEE 802.3af/at compliant
  • Power input 48 VDC, supply 60W per port
  • Provides slim size and DIN-rail/Wall mount with IP31 metal mechanism
  • Supports operating temperatures from -40 to 75°C
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Power over Ethernet (PoE) Injectors
Product Number EKI-2741FHPI-AE
Product Name 1GE PoE, SFP Injector ,IEEE802.3af/at,up to 60W, 48VDC, -40~75℃
Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5GPS-A - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8
View Details
Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5G-AE - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8
View Details
Power over Ethernet (PoE) - 2084-EKI-2701HP-AE-ND - DigiKey
Specs
Compliance / Approvals CE Marking; CE, cULus, FCC
Output Voltage 55 volts
Input Voltage 24 to 48 volts
View Details