L-com, Inc. Heavy Duty CPU / PDU Power Cord - C14 to C13 - 15 Amp - 6 FT - Blue PPA00002BL-06F

Description
The L-com PPA00002BL-06F is a C14 to C13 power cord that is very common in data centers and server rooms. L-com offers multiple color options for this cord which is popular for color coding multiple cords. If the user needs to distiguish cords in high cord density areas, color coding can help. This power cable is rated for 15 amps and 250 volts. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C14 Inlet to IEC C13 Outlet Blue Jacket Application PC/Server Powered Devices Switch/Router Power
Description
The L-com PPA00002BL-06F is a C14 to C13 power cord that is very common in data centers and server rooms. L-com offers multiple color options for this cord which is popular for color coding multiple cords. If the user needs to distiguish cords in high cord density areas, color coding can help. This power cable is rated for 15 amps and 250 volts. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C14 Inlet to IEC C13 Outlet Blue Jacket Application PC/Server Powered Devices Switch/Router Power

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty CPU / PDU Power Cord - C14 to C13 - 15 Amp - 6 FT - Blue - PPA00002BL-06F - L-com, Inc.
North Andover, MA, United States
Heavy Duty CPU / PDU Power Cord - C14 to C13 - 15 Amp - 6 FT - Blue
PPA00002BL-06F
Heavy Duty CPU / PDU Power Cord - C14 to C13 - 15 Amp - 6 FT - Blue PPA00002BL-06F
The L-com PPA00002BL-06F is a C14 to C13 power cord that is very common in data centers and server rooms. L-com offers multiple color options for this cord which is popular for color coding multiple cords. If the user needs to distiguish cords in high cord density areas, color coding can help. This power cable is rated for 15 amps and 250 volts. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C14 Inlet to IEC C13 Outlet Blue Jacket Application PC/Server Powered Devices Switch/Router Power

The L-com PPA00002BL-06F is a C14 to C13 power cord that is very common in data centers and server rooms. L-com offers multiple color options for this cord which is popular for color coding multiple cords. If the user needs to distiguish cords in high cord density areas, color coding can help. This power cable is rated for 15 amps and 250 volts.

Features

  • 15 Amp 250 Volt Rating
  • 14 AWG Conductors
  • IEC C14 Inlet to IEC C13 Outlet
  • Blue Jacket

Application

  • PC/Server
  • Powered Devices
  • Switch/Router
  • Power
Supplier's Site
Heavy Duty Cpu / Pdu Power Cord C14 To C13 15 L-Com - 23AK8258 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Cpu / Pdu Power Cord C14 To C13 15 L-Com
23AK8258
Heavy Duty Cpu / Pdu Power Cord C14 To C13 15 L-Com 23AK8258
HEAVY DUTY CPU / PDU POWER CORD - C14 TO C13 - 15

HEAVY DUTY CPU / PDU POWER CORD - C14 TO C13 - 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number PPA00002BL-06F 23AK8258
Product Name Heavy Duty CPU / PDU Power Cord - C14 to C13 - 15 Amp - 6 FT - Blue Heavy Duty Cpu / Pdu Power Cord C14 To C13 15 L-Com
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
IEC Power Cords - 823476-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 15 amps
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches, Shielded - 312037-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details