TE Connectivity IEC Power Cords 822355-SF

Description
Body Features Cable Color : Black Dimensions Product Length : 3000 MM  [118.11 INCH ] Wire Size (MMSQ) : .82 Electrical Characteristics Current Rating (Max) (AMP) : 10 Operating Voltage (Max) (VAC) : 250 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-2 Usage Conditions Cable Type : Power Cable
Request a Quote Datasheet
Description
Body Features Cable Color : Black Dimensions Product Length : 3000 MM  [118.11 INCH ] Wire Size (MMSQ) : .82 Electrical Characteristics Current Rating (Max) (AMP) : 10 Operating Voltage (Max) (VAC) : 250 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-2 Usage Conditions Cable Type : Power Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Power Cords - 822355-SF - TE Connectivity
Berwyn, PA, United States
IEC Power Cords
822355-SF
IEC Power Cords 822355-SF
Body Features Cable Color : Black Dimensions Product Length : 3000 MM  [118.11 INCH ] Wire Size (MMSQ) : .82 Electrical Characteristics Current Rating (Max) (AMP) : 10 Operating Voltage (Max) (VAC) : 250 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-2 Usage Conditions Cable Type : Power Cable

Body Features


  • Cable Color : Black

Dimensions


  • Product Length : 3000 MM  [118.11 INCH ]
  • Wire Size (MMSQ) : .82

Electrical Characteristics


  • Current Rating (Max) (AMP) : 10
  • Operating Voltage (Max) (VAC) : 250

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-2

Usage Conditions


  • Cable Type : Power Cable
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category AC Power Cords
Product Number 822355-SF
Product Name IEC Power Cords
Approvals RoHS; EU RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1619930 - RS Components, Ltd.
Specs
Cord Color Grey
Approvals RoHS
Male End Type Right angle m12
View Details
IEC Power Cords - 816827-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 299 inch (7600 mm)
Rated Current 15 amps
View Details
Sensor & Actuator Cables - 1646557 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Straight m8
View Details
Sensor & Actuator Cables - 8920299 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Right angle m8
View Details