The ODiSI 6000 Series is an optical distributed sensor interrogator designed for high-definition strain and temperature measurements using fiber optic sensors. It supports 1, 2, 4, or 8 channels, each capable of interfacing with high-definition strain sensors up to 100 m in length when using extended range remote modules. The system uses NIST-traceable polyimide-coated fibers with a minimum gage pitch of 5.2 mm and supports strain-compensated temperature and continuous fiber grating sensors. The mainframe measures 34 x 35 x 11 cm and weighs 7.8 kg with the controller, operating at 160 W. It functions in temperatures from 5 to 40 °C, with non-condensing humidity between 10 and 90% RH, and complies with a Class 1 laser safety standard under 10 mW.
The ODiSI 6000 Series sensing platform can integrate into larger test management platforms collecting both strain and temperature data during critical tests.
| Luna Innovations | |
|---|---|
| Product Category | Wavelength Division Multiplexers (WDM) |
| Product Number | ODiSI 6000 Series |
| Product Name | Optical Distributed Sensor Interrogator |
| Multiplexer Type | Wavelength Division Multiplexer |