Canoga Perkins Corporation Coarse Wave Division MUX 6703 2.5G

Description
Flexibility is key for Canoga Perkins' Transponders and the 6703 is no exception. Supporting SFP pluggable optics in both Local and Remote ports and data rates from 100 Mbps to 2.5 Gbps, configurations possibilities include standard repeater, CWDM Transponder, CWDM Repeater, and Wavelength Shifting Repeater. Automatic Multi-Rate Clock Recovery ensures high performance of even the longest links. SpeedCop®,Canoga Perkins' revolutionary data rate monitoring function, provides for contract enforcement and proactive problem detection. Additional problem detection and resolution aids include receive optical level reporting and loopback diagnostics. SNMP management provides Network Control the access to configuration and diagnostic tools needed to maintain the service reliability today's customers expect. When used with 6004 and 6008 CWDM Multiplexers, 4 to 9 channel CWDM Systems support a variety of applications that gives you the ability to meet your customer's needs.
Datasheet
Description
Flexibility is key for Canoga Perkins' Transponders and the 6703 is no exception. Supporting SFP pluggable optics in both Local and Remote ports and data rates from 100 Mbps to 2.5 Gbps, configurations possibilities include standard repeater, CWDM Transponder, CWDM Repeater, and Wavelength Shifting Repeater. Automatic Multi-Rate Clock Recovery ensures high performance of even the longest links. SpeedCop®,Canoga Perkins' revolutionary data rate monitoring function, provides for contract enforcement and proactive problem detection. Additional problem detection and resolution aids include receive optical level reporting and loopback diagnostics. SNMP management provides Network Control the access to configuration and diagnostic tools needed to maintain the service reliability today's customers expect. When used with 6004 and 6008 CWDM Multiplexers, 4 to 9 channel CWDM Systems support a variety of applications that gives you the ability to meet your customer's needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coarse Wave Division MUX - 6703 2.5G - Canoga Perkins Corporation
Chatsworth, CA, USA
Coarse Wave Division MUX
6703 2.5G
Coarse Wave Division MUX 6703 2.5G
Flexibility is key for Canoga Perkins' Transponders and the 6703 is no exception. Supporting SFP pluggable optics in both Local and Remote ports and data rates from 100 Mbps to 2.5 Gbps, configurations possibilities include standard repeater, CWDM Transponder, CWDM Repeater, and Wavelength Shifting Repeater. Automatic Multi-Rate Clock Recovery ensures high performance of even the longest links. SpeedCop®,Canoga Perkins' revolutionary data rate monitoring function, provides for contract enforcement and proactive problem detection. Additional problem detection and resolution aids include receive optical level reporting and loopback diagnostics. SNMP management provides Network Control the access to configuration and diagnostic tools needed to maintain the service reliability today's customers expect. When used with 6004 and 6008 CWDM Multiplexers, 4 to 9 channel CWDM Systems support a variety of applications that gives you the ability to meet your customer's needs.

Flexibility is key for Canoga Perkins' Transponders and the 6703 is no exception. Supporting SFP pluggable optics in both Local and Remote ports and data rates from 100 Mbps to 2.5 Gbps, configurations possibilities include standard repeater, CWDM Transponder, CWDM Repeater, and Wavelength Shifting Repeater. Automatic Multi-Rate Clock Recovery ensures high performance of even the longest links.

SpeedCop®,Canoga Perkins' revolutionary data rate monitoring function, provides for contract enforcement and proactive problem detection. Additional problem detection and resolution aids include receive optical level reporting and loopback diagnostics. SNMP management provides Network Control the access to configuration and diagnostic tools needed to maintain the service reliability today's customers expect.

When used with 6004 and 6008 CWDM Multiplexers, 4 to 9 channel CWDM Systems support a variety of applications that gives you the ability to meet your customer's needs.

Datasheet

Technical Specifications

  Canoga Perkins Corporation
Product Category Wavelength Division Multiplexers (WDM)
Product Number 6703 2.5G
Product Name Coarse Wave Division MUX
Multiplexer Type Wavelength Division Multiplexer
Cable Type Single Mode
Connector Type ESCON; LC; LC
Multiplexer Features Rack Mount; LED Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Wavelength Division Multiplexers (WDM) - 9951 - S.I. Tech, Inc.
Specs
Multiplexer Type Wavelength Division Multiplexer
WDM Wavelength 980 nm / 1550 nm
View Details
Optical Sensing Instrument - HYPERION si255 - Luna Innovations
Specs
Multiplexer Type Wavelength Division Multiplexer
Connector Type LC/APC
Multiplexer Features Rack Mount (optional feature)
View Details
SM LGX CWDM Modules -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Multiplexer Type Coarse Wavelength Division Multiplexer
Cable Type Single Mode
Connector Type SCAPC
View Details