L-com, Inc. 14x12x07 UL Listed Stainless Steel Weatherproof Outdoor IP66 NEMA 4X Enclosure, Kit Bundled w/ Blank Plastic Mount Plate NBSS141207-KIT01

Description
This L-com box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications, and they can ship on the same day. Constructed from 16ga. Brushed 304 Stainless Steel that provides superior protection against corrosion, chemicals and wet conditions. The enclosure is constructed with UV protected and impact resistant material to ensure protection in any environment. The integrated welded mounting flange allows the enclosure to be mounted directly to any flat wall surface provided proper screws are used into secure studs. The enclosure can also be mounted to a wide range of pole diameters with one of our optional pole mounting hardware kits. The fully gasketed lid features a 316 stainless steel removable hinge pin that allows for quick removal & reattachment with only a pair of pliers. The enclosure comes with a 304 stainless steel latch with padlock eye allowing you to secure the enclosure from tampering. This kit is ideal for custom applications, which may require special modifications to the enclosure and mounting plate. The plastic mounting plate allows the radio signals to pass behind the enclosure. This increases the coverage of the radio, when needed in an application. Mounting Plate The 0.25 inch thick blank Non-Metallic Starboard mounting plate included with the L-com NBSS141207-KIT01 comes uninstalled and kitted with the enclosure so that you can modify or install as needed. The L-com HGX-PMT series of pole mounting kits allow the populated enclosure to be securely mounted to a variety of different size poles. Compatible versions include HGX-PMT13, HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30, & HGX-PMT33 *Note: Any holes or openings you might introduce must be properly sealed to maintain NEMA Type 4X / IP66 rating Features UL® Listed 16ga. Brushed 304 Stainless Steel 304 Stainless steel latch with padlock eye NEMA Type 4X / IP66* rated Fully gasketed lid, integral welded mounting flange & 316 Stainless steel hinge and removable pin Includes blank Non-Metallic Starboard mounting plate (uninstalled & kitted with the enclosure) Application Electrical & Electronics Instruments, Controls & Components, Wireless LAN WiFi equipment Indoor and outdoor installations Rapid Deployment Installations EMI/RFI Sensitive environments/equipme nt Protection of equipment from theft or damage
Description
This L-com box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications, and they can ship on the same day. Constructed from 16ga. Brushed 304 Stainless Steel that provides superior protection against corrosion, chemicals and wet conditions. The enclosure is constructed with UV protected and impact resistant material to ensure protection in any environment. The integrated welded mounting flange allows the enclosure to be mounted directly to any flat wall surface provided proper screws are used into secure studs. The enclosure can also be mounted to a wide range of pole diameters with one of our optional pole mounting hardware kits. The fully gasketed lid features a 316 stainless steel removable hinge pin that allows for quick removal & reattachment with only a pair of pliers. The enclosure comes with a 304 stainless steel latch with padlock eye allowing you to secure the enclosure from tampering. This kit is ideal for custom applications, which may require special modifications to the enclosure and mounting plate. The plastic mounting plate allows the radio signals to pass behind the enclosure. This increases the coverage of the radio, when needed in an application. Mounting Plate The 0.25 inch thick blank Non-Metallic Starboard mounting plate included with the L-com NBSS141207-KIT01 comes uninstalled and kitted with the enclosure so that you can modify or install as needed. The L-com HGX-PMT series of pole mounting kits allow the populated enclosure to be securely mounted to a variety of different size poles. Compatible versions include HGX-PMT13, HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30, & HGX-PMT33 *Note: Any holes or openings you might introduce must be properly sealed to maintain NEMA Type 4X / IP66 rating Features UL® Listed 16ga. Brushed 304 Stainless Steel 304 Stainless steel latch with padlock eye NEMA Type 4X / IP66* rated Fully gasketed lid, integral welded mounting flange & 316 Stainless steel hinge and removable pin Includes blank Non-Metallic Starboard mounting plate (uninstalled & kitted with the enclosure) Application Electrical & Electronics Instruments, Controls & Components, Wireless LAN WiFi equipment Indoor and outdoor installations Rapid Deployment Installations EMI/RFI Sensitive environments/equipme nt Protection of equipment from theft or damage
Datasheet
Datasheet Summary
Powered by GS/AI

The Enclosure, Weatherproof, Stainless Steel, IP66/NEMA 4X, part number NBSS141207-KIT01, is designed for both indoor and outdoor applications, providing robust protection for electrical and electronic instruments. Constructed from 16-gauge brushed 304 stainless steel, it offers excellent resistance to corrosion and harsh environmental conditions. The enclosure features a fully gasketed lid, a 316 stainless steel hinge with a removable pin for easy access, and a stainless steel latch with a padlock eye for security against tampering. With dimensions of 14.5 inches in height, 13 inches in width, and 7.83 inches in depth, it is suitable for various mounting options, including direct wall mounting and pole mounting with compatible kits. The included blank non-metallic mounting plate allows for customization and facilitates radio signal transmission, making it ideal for applications requiring wireless connectivity. The enclosure is UL listed and rated for temperatures ranging from -40°F to 265°F, ensuring reliable performance in diverse conditions.

Datasheet Summary
Powered by GS/AI

The Enclosure, Weatherproof, Stainless Steel, IP66/NEMA 4X, part number NBSS141207-KIT01, is designed for both indoor and outdoor applications, providing robust protection for electrical and electronic instruments. Constructed from 16-gauge brushed 304 stainless steel, it offers excellent resistance to corrosion and harsh environmental conditions. The enclosure features a fully gasketed lid, a 316 stainless steel hinge with a removable pin for easy access, and a stainless steel latch with a padlock eye for security against tampering. With dimensions of 14.5 inches in height, 13 inches in width, and 7.83 inches in depth, it is suitable for various mounting options, including direct wall mounting and pole mounting with compatible kits. The included blank non-metallic mounting plate allows for customization and facilitates radio signal transmission, making it ideal for applications requiring wireless connectivity. The enclosure is UL listed and rated for temperatures ranging from -40°F to 265°F, ensuring reliable performance in diverse conditions.

Suppliers

Company
Product
Description
Supplier Links
14x12x07 UL Listed Stainless Steel Weatherproof Outdoor IP66 NEMA 4X Enclosure, Kit Bundled w/ Blank Plastic Mount Plate - NBSS141207-KIT01 - L-com, Inc.
North Andover, MA, United States
14x12x07 UL Listed Stainless Steel Weatherproof Outdoor IP66 NEMA 4X Enclosure, Kit Bundled w/ Blank Plastic Mount Plate
NBSS141207-KIT01
14x12x07 UL Listed Stainless Steel Weatherproof Outdoor IP66 NEMA 4X Enclosure, Kit Bundled w/ Blank Plastic Mount Plate NBSS141207-KIT01
This L-com box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications, and they can ship on the same day. Constructed from 16ga. Brushed 304 Stainless Steel that provides superior protection against corrosion, chemicals and wet conditions. The enclosure is constructed with UV protected and impact resistant material to ensure protection in any environment. The integrated welded mounting flange allows the enclosure to be mounted directly to any flat wall surface provided proper screws are used into secure studs. The enclosure can also be mounted to a wide range of pole diameters with one of our optional pole mounting hardware kits. The fully gasketed lid features a 316 stainless steel removable hinge pin that allows for quick removal & reattachment with only a pair of pliers. The enclosure comes with a 304 stainless steel latch with padlock eye allowing you to secure the enclosure from tampering. This kit is ideal for custom applications, which may require special modifications to the enclosure and mounting plate. The plastic mounting plate allows the radio signals to pass behind the enclosure. This increases the coverage of the radio, when needed in an application. Mounting Plate The 0.25 inch thick blank Non-Metallic Starboard mounting plate included with the L-com NBSS141207-KIT01 comes uninstalled and kitted with the enclosure so that you can modify or install as needed. The L-com HGX-PMT series of pole mounting kits allow the populated enclosure to be securely mounted to a variety of different size poles. Compatible versions include HGX-PMT13, HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30, & HGX-PMT33 *Note: Any holes or openings you might introduce must be properly sealed to maintain NEMA Type 4X / IP66 rating Features UL® Listed 16ga. Brushed 304 Stainless Steel 304 Stainless steel latch with padlock eye NEMA Type 4X / IP66* rated Fully gasketed lid, integral welded mounting flange & 316 Stainless steel hinge and removable pin Includes blank Non-Metallic Starboard mounting plate (uninstalled & kitted with the enclosure) Application Electrical & Electronics Instruments, Controls & Components, Wireless LAN WiFi equipment Indoor and outdoor installations Rapid Deployment Installations EMI/RFI Sensitive environments/equipme nt Protection of equipment from theft or damage

This L-com box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications, and they can ship on the same day. Constructed from 16ga. Brushed 304 Stainless Steel that provides superior protection against corrosion, chemicals and wet conditions. The enclosure is constructed with UV protected and impact resistant material to ensure protection in any environment. The integrated welded mounting flange allows the enclosure to be mounted directly to any flat wall surface provided proper screws are used into secure studs. The enclosure can also be mounted to a wide range of pole diameters with one of our optional pole mounting hardware kits. The fully gasketed lid features a 316 stainless steel removable hinge pin that allows for quick removal & reattachment with only a pair of pliers. The enclosure comes with a 304 stainless steel latch with padlock eye allowing you to secure the enclosure from tampering. This kit is ideal for custom applications, which may require special modifications to the enclosure and mounting plate. The plastic mounting plate allows the radio signals to pass behind the enclosure. This increases the coverage of the radio, when needed in an application. Mounting Plate The 0.25 inch thick blank Non-Metallic Starboard mounting plate included with the L-com NBSS141207-KIT01 comes uninstalled and kitted with the enclosure so that you can modify or install as needed. The L-com HGX-PMT series of pole mounting kits allow the populated enclosure to be securely mounted to a variety of different size poles. Compatible versions include HGX-PMT13, HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30, & HGX-PMT33 *Note: Any holes or openings you might introduce must be properly sealed to maintain NEMA Type 4X / IP66 rating

Features

  • UL® Listed 16ga. Brushed 304 Stainless Steel
  • 304 Stainless steel latch with padlock eye
  • NEMA Type 4X / IP66* rated
  • Fully gasketed lid, integral welded mounting flange & 316 Stainless steel hinge and removable pin
  • Includes blank Non-Metallic Starboard mounting plate (uninstalled & kitted with the enclosure)

Application

  • Electrical & Electronics Instruments, Controls & Components, Wireless LAN WiFi equipment
  • Indoor and outdoor installations
  • Rapid Deployment Installations
  • EMI/RFI Sensitive environments/equipment
  • Protection of equipment from theft or damage
Supplier's Site Datasheet
Enclosure, Weatherproof, Ss, Ip66/nema4X; Enclosure Type L-Com - 78AH8753 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Weatherproof, Ss, Ip66/nema4X; Enclosure Type L-Com
78AH8753
Enclosure, Weatherproof, Ss, Ip66/nema4X; Enclosure Type L-Com 78AH8753
ENCLOSURE, WEATHERPROOF, SS, IP66/NEMA4X; Enclosure Type:Outdoor / Weatherproof; Enclosure Material:304 Stainless Steel; External Height - Metric:368.3mm; External Width - Metric:330.2mm; External Depth - Metric:198.88mm RoHS Compliant: Yes

ENCLOSURE, WEATHERPROOF, SS, IP66/NEMA4X; Enclosure Type:Outdoor / Weatherproof; Enclosure Material:304 Stainless Steel; External Height - Metric:368.3mm; External Width - Metric:330.2mm; External Depth - Metric:198.88mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NBSS141207-KIT01 78AH8753
Product Name 14x12x07 UL Listed Stainless Steel Weatherproof Outdoor IP66 NEMA 4X Enclosure, Kit Bundled w/ Blank Plastic Mount Plate Enclosure, Weatherproof, Ss, Ip66/nema4X; Enclosure Type L-Com
Length 14 inch (356 mm) 14.5 inch (368 mm)
Width 12 inch (305 mm) 13 inch (330 mm)
Depth 7 inch (178 mm) 7.83 inch (199 mm)
Material Steel - Stainless Steel - Stainless; 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Hand Held Enclosures - 1198344 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 031623 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details