RS Components, Ltd.
Hand Held Enclosures
1198344
Description
REMOTE CONTROL ENCLOSURE
Request a Quote
Email Supplier
Description
REMOTE CONTROL ENCLOSURE
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1198344 |
|
Product Name
|
Hand Held Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
7.72 inch (196 mm)
|
|
Width
|
3.94 inch (100 mm)
|
|
Depth
|
1.57 inch (40 mm)
|
|
Material
|
Polycarbonate; ABS; Abs
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
8.66 inch (220 mm)
Width
6.3 inch (160 mm)
Depth
8.66 inch (220 mm)
View Details
Shape
Rectangular
Length
10.24 inch (260 mm)
Width
10.24 inch (260 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details
Type
Junction Box
Length
5.51 inch (140 mm)
Width
8.5 inch (216 mm)
View Details