L-com, Inc. MPO w/ pins to MPO w/ pins, 8 fiber,Type B,OM3 50/125um Multimode, LSZH Jacket, Aqua, 1 meter MPMM8OM3BZ-1

Description
These L-com multi-fiber round cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM3 40 Gigabit rated 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. These cables are specially designed and wired to work with QSFP (40G) transceivers and are rated to 40 Gig. L-com's MPO connectors are fully compatible with US Conec MTP products. Features Fully compatible with US Conec MTP products LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses Type B Polarity Cable Assembly Used to connect equipment that utilizes MPO style connectors and OM3 optimized 50/125 Multimode cabling Application Server connectivity 40Gbps Ethernet Data Centers/Enterprise Networking
Description
These L-com multi-fiber round cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM3 40 Gigabit rated 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. These cables are specially designed and wired to work with QSFP (40G) transceivers and are rated to 40 Gig. L-com's MPO connectors are fully compatible with US Conec MTP products. Features Fully compatible with US Conec MTP products LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses Type B Polarity Cable Assembly Used to connect equipment that utilizes MPO style connectors and OM3 optimized 50/125 Multimode cabling Application Server connectivity 40Gbps Ethernet Data Centers/Enterprise Networking

Suppliers

Company
Product
Description
Supplier Links
MPO w/ pins to MPO w/ pins, 8 fiber,Type B,OM3 50/125um Multimode, LSZH Jacket, Aqua, 1 meter - MPMM8OM3BZ-1 - L-com, Inc.
North Andover, MA, United States
MPO w/ pins to MPO w/ pins, 8 fiber,Type B,OM3 50/125um Multimode, LSZH Jacket, Aqua, 1 meter
MPMM8OM3BZ-1
MPO w/ pins to MPO w/ pins, 8 fiber,Type B,OM3 50/125um Multimode, LSZH Jacket, Aqua, 1 meter MPMM8OM3BZ-1
These L-com multi-fiber round cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM3 40 Gigabit rated 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. These cables are specially designed and wired to work with QSFP (40G) transceivers and are rated to 40 Gig. L-com's MPO connectors are fully compatible with US Conec MTP products. Features Fully compatible with US Conec MTP products LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses Type B Polarity Cable Assembly Used to connect equipment that utilizes MPO style connectors and OM3 optimized 50/125 Multimode cabling Application Server connectivity 40Gbps Ethernet Data Centers/Enterprise Networking

These L-com multi-fiber round cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM3 40 Gigabit rated 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. These cables are specially designed and wired to work with QSFP (40G) transceivers and are rated to 40 Gig. L-com's MPO connectors are fully compatible with US Conec MTP products.

Features

  • Fully compatible with US Conec MTP products
  • LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses
  • Type B Polarity Cable Assembly
  • Used to connect equipment that utilizes MPO style connectors and OM3 optimized 50/125 Multimode cabling

Application

  • Server connectivity
  • 40Gbps Ethernet
  • Data Centers/Enterprise Networking
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPMM8OM3BZ-1
Product Name MPO w/ pins to MPO w/ pins, 8 fiber,Type B,OM3 50/125um Multimode, LSZH Jacket, Aqua, 1 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 1727310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Connector Type LC; SC; Sc
Features Other; Os1, os2
View Details