Newport MKS Optical Fiber, Singlemode, 980-1550 nm, 0.17-0.19 NA. F-SC

Description
The F-SC Single-Mode Fiber is all-glass and supports single-mode light propagation for a 980 - 1550 nm operating wavelength. This low attenuation, step-index fiber has a uniform core refractive index and a matched-clad profile. It has a 0.17 to 0.19 NA, a 4.5 μm Mode Field Diameter, a 125 μm Cladding Diameter and a 245 μm Coating Diameter. Typical applications include sensors, instrumentation, device pigtailing, and light delivery. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Medium and High NA Available These specialty fibers are available with medium and high Numerical Aperture (NA) to give dramatically reduced bend losses in comparison with telecoms fibers. This allows smaller packaging sizes to be achieved, particularly useful for coiled sensors and the next generation small form factor telecoms equipment. Bare Fiber Construction Custom Singlemode Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.
Request a Quote
Description
The F-SC Single-Mode Fiber is all-glass and supports single-mode light propagation for a 980 - 1550 nm operating wavelength. This low attenuation, step-index fiber has a uniform core refractive index and a matched-clad profile. It has a 0.17 to 0.19 NA, a 4.5 μm Mode Field Diameter, a 125 μm Cladding Diameter and a 245 μm Coating Diameter. Typical applications include sensors, instrumentation, device pigtailing, and light delivery. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Medium and High NA Available These specialty fibers are available with medium and high Numerical Aperture (NA) to give dramatically reduced bend losses in comparison with telecoms fibers. This allows smaller packaging sizes to be achieved, particularly useful for coiled sensors and the next generation small form factor telecoms equipment. Bare Fiber Construction Custom Singlemode Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Fiber, Singlemode, 980-1550 nm, 0.17-0.19 NA. - F-SC - Newport MKS
Irvine, CA, United States
Optical Fiber, Singlemode, 980-1550 nm, 0.17-0.19 NA.
F-SC
Optical Fiber, Singlemode, 980-1550 nm, 0.17-0.19 NA. F-SC
The F-SC Single-Mode Fiber is all-glass and supports single-mode light propagation for a 980 - 1550 nm operating wavelength. This low attenuation, step-index fiber has a uniform core refractive index and a matched-clad profile. It has a 0.17 to 0.19 NA, a 4.5 μm Mode Field Diameter, a 125 μm Cladding Diameter and a 245 μm Coating Diameter. Typical applications include sensors, instrumentation, device pigtailing, and light delivery. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Medium and High NA Available These specialty fibers are available with medium and high Numerical Aperture (NA) to give dramatically reduced bend losses in comparison with telecoms fibers. This allows smaller packaging sizes to be achieved, particularly useful for coiled sensors and the next generation small form factor telecoms equipment. Bare Fiber Construction Custom Singlemode Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.

The F-SC Single-Mode Fiber is all-glass and supports single-mode light propagation for a 980 - 1550 nm operating wavelength. This low attenuation, step-index fiber has a uniform core refractive index and a matched-clad profile. It has a 0.17 to 0.19 NA, a 4.5 μm Mode Field Diameter, a 125 μm Cladding Diameter and a 245 μm Coating Diameter. Typical applications include sensors, instrumentation, device pigtailing, and light delivery.

This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%.

Medium and High NA Available

These specialty fibers are available with medium and high Numerical Aperture (NA) to give dramatically reduced bend losses in comparison with telecoms fibers. This allows smaller packaging sizes to be achieved, particularly useful for coiled sensors and the next generation small form factor telecoms equipment.

Bare Fiber Construction


Custom Singlemode Patch Cables


Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-SC
Product Name Optical Fiber, Singlemode, 980-1550 nm, 0.17-0.19 NA.
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

PM Fiber Patch Cable, Panda, F-PM1550, 1550 nm, 1 m, FC/APC - F-PM1550-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 nm (15500 Å)
View Details
Patch Cord, Endlessly Singlemode PM Fiber, 5 µm Core, 1 m, FC/UPC - F-SM5-PM-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5 µm (0.1969 mils)
Connector Type FC; FC/UPC
View Details
Singlemode Fiber, 1310/1550 nm, Bend Insensitive, Reduced Cladding - F-SBD - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 6 µm (0.2362 mils)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Photonic Crystal Fiber, Air Guided, 11 µm Core, 1550 nm Operating - F-AIR-11/1550 - Newport MKS
Specs
Core Size 10.9 µm (0.4291 mils)
Cable Diameter 2.5 mm (0.0984 inch)
Numerical Aperture 0.1200
View Details