L-com, Inc. MPO w/ pins to FLC Fan-out, 24 fiber round,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 1 meter MPM24OM5-FLCZ-1

Description
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 24 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the flexible boot LC connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features MPO fan-out to flexible boot LC connectors for server-to-switch and other link aggregation Used to connect equipment that utilizes MPO style connectors and OM5 50/125 Multimode cabling for aggregation of links LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses Application Data Centers/Enterprise Networking Ethernet Link Aggregation Server connectivity
Description
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 24 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the flexible boot LC connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features MPO fan-out to flexible boot LC connectors for server-to-switch and other link aggregation Used to connect equipment that utilizes MPO style connectors and OM5 50/125 Multimode cabling for aggregation of links LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses Application Data Centers/Enterprise Networking Ethernet Link Aggregation Server connectivity

Suppliers

Company
Product
Description
Supplier Links
MPO w/ pins to FLC Fan-out, 24 fiber round,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 1 meter - MPM24OM5-FLCZ-1 - L-com, Inc.
North Andover, MA, United States
MPO w/ pins to FLC Fan-out, 24 fiber round,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 1 meter
MPM24OM5-FLCZ-1
MPO w/ pins to FLC Fan-out, 24 fiber round,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 1 meter MPM24OM5-FLCZ-1
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 24 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the flexible boot LC connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features MPO fan-out to flexible boot LC connectors for server-to-switch and other link aggregation Used to connect equipment that utilizes MPO style connectors and OM5 50/125 Multimode cabling for aggregation of links LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses Application Data Centers/Enterprise Networking Ethernet Link Aggregation Server connectivity

These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 24 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the flexible boot LC connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today.

Features

  • MPO fan-out to flexible boot LC connectors for server-to-switch and other link aggregation
  • Used to connect equipment that utilizes MPO style connectors and OM5 50/125 Multimode cabling for aggregation of links
  • LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses

Application

  • Data Centers/Enterprise Networking
  • Ethernet
  • Link Aggregation
  • Server connectivity
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPM24OM5-FLCZ-1
Product Name MPO w/ pins to FLC Fan-out, 24 fiber round,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 1 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-Q-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 2846995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM4
View Details