L-com, Inc. MPO w/ pins to FLC Fan-out, 24 fiber round,OM4 50/125um Multimode, OFNR Jacket, Aqua, 3 meter MPM24OM4-FLCR-3

Description
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 24 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the flexible boot LC connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features MPO fan-out to flexible boot LC connectors for server-to-switch and other link aggregation OFNR (Riser Rated) Jacket complies with strict building codes Used to connect equipment that utilizes MPO style connectors and OM4 50/125 Multimode cabling for aggregation of links Application Link Aggregation Server connectivity Data Centers/Enterprise Networking Ethernet
Description
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 24 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the flexible boot LC connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features MPO fan-out to flexible boot LC connectors for server-to-switch and other link aggregation OFNR (Riser Rated) Jacket complies with strict building codes Used to connect equipment that utilizes MPO style connectors and OM4 50/125 Multimode cabling for aggregation of links Application Link Aggregation Server connectivity Data Centers/Enterprise Networking Ethernet

Suppliers

Company
Product
Description
Supplier Links
MPO w/ pins to FLC Fan-out, 24 fiber round,OM4 50/125um Multimode, OFNR Jacket, Aqua, 3 meter - MPM24OM4-FLCR-3 - L-com, Inc.
North Andover, MA, United States
MPO w/ pins to FLC Fan-out, 24 fiber round,OM4 50/125um Multimode, OFNR Jacket, Aqua, 3 meter
MPM24OM4-FLCR-3
MPO w/ pins to FLC Fan-out, 24 fiber round,OM4 50/125um Multimode, OFNR Jacket, Aqua, 3 meter MPM24OM4-FLCR-3
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 24 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the flexible boot LC connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features MPO fan-out to flexible boot LC connectors for server-to-switch and other link aggregation OFNR (Riser Rated) Jacket complies with strict building codes Used to connect equipment that utilizes MPO style connectors and OM4 50/125 Multimode cabling for aggregation of links Application Link Aggregation Server connectivity Data Centers/Enterprise Networking Ethernet

These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 24 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the flexible boot LC connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today.

Features

  • MPO fan-out to flexible boot LC connectors for server-to-switch and other link aggregation
  • OFNR (Riser Rated) Jacket complies with strict building codes
  • Used to connect equipment that utilizes MPO style connectors and OM4 50/125 Multimode cabling for aggregation of links

Application

  • Link Aggregation
  • Server connectivity
  • Data Centers/Enterprise Networking
  • Ethernet
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPM24OM4-FLCR-3
Product Name MPO w/ pins to FLC Fan-out, 24 fiber round,OM4 50/125um Multimode, OFNR Jacket, Aqua, 3 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-TB-M-A5-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 5366434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; ST; St
View Details
Photosensitive Singlemode Fiber, 1550-1650 nm, Bend Insensitive, FBG Sensor Arrays - F-SM1500-4.2/125 - Newport MKS
Specs
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.2900 to 0.3100
Maximum Attenuation 1.5 dB/km (0.4572 dB/1000 ft)
View Details