Newport MKS Fiber Patch Cord, Singlemode, 780nm, F-SE-C, 3m, FC/APC Connectors. F-SE-C-3FCA

Description
The F-SE-C-3FCA Singlemode Fiber Patch cord has a 3 meter length and has FC/APC connectors at both ends. It uses F-SE-C Single-Mode Fiber that is all-glass and supports single-mode light propagation for a 780 nm operating wavelength. This low attenuation, step-index fiber has a uniform core refractive index and a matched-clad profile. Fiber Construction Our standard patch cables are available in several different lengths and connector types. These fibers have a 900 µm jacket surrounded by a layer of Aramid yarn for extra protection. A 2.5 mm PVC cable jacket provides additional environmental protection. Custom Singlemode Patch Cables Use Model Number to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors. Excellent Performance Our Standard Patch Cables exhibit low attenuation while utilizing step-index fibers and also have a uniform core refractive index and a matched-clad profile. Popular Versions Available Off-the-shelf We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths of near UV 300, visible 488/514, 633, infrared 780, 820, 980, 1060 or 1300/1550 nm. If there is not a standard patch cable available for your application, please try our custom patch cable configurator: Applications Sensors Instrumentation Device pigtailing Light delivery
Request a Quote
Description
The F-SE-C-3FCA Singlemode Fiber Patch cord has a 3 meter length and has FC/APC connectors at both ends. It uses F-SE-C Single-Mode Fiber that is all-glass and supports single-mode light propagation for a 780 nm operating wavelength. This low attenuation, step-index fiber has a uniform core refractive index and a matched-clad profile. Fiber Construction Our standard patch cables are available in several different lengths and connector types. These fibers have a 900 µm jacket surrounded by a layer of Aramid yarn for extra protection. A 2.5 mm PVC cable jacket provides additional environmental protection. Custom Singlemode Patch Cables Use Model Number to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors. Excellent Performance Our Standard Patch Cables exhibit low attenuation while utilizing step-index fibers and also have a uniform core refractive index and a matched-clad profile. Popular Versions Available Off-the-shelf We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths of near UV 300, visible 488/514, 633, infrared 780, 820, 980, 1060 or 1300/1550 nm. If there is not a standard patch cable available for your application, please try our custom patch cable configurator: Applications Sensors Instrumentation Device pigtailing Light delivery
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Patch Cord, Singlemode, 780nm, F-SE-C, 3m, FC/APC Connectors. - F-SE-C-3FCA - Newport MKS
Irvine, CA, United States
Fiber Patch Cord, Singlemode, 780nm, F-SE-C, 3m, FC/APC Connectors.
F-SE-C-3FCA
Fiber Patch Cord, Singlemode, 780nm, F-SE-C, 3m, FC/APC Connectors. F-SE-C-3FCA
The F-SE-C-3FCA Singlemode Fiber Patch cord has a 3 meter length and has FC/APC connectors at both ends. It uses F-SE-C Single-Mode Fiber that is all-glass and supports single-mode light propagation for a 780 nm operating wavelength. This low attenuation, step-index fiber has a uniform core refractive index and a matched-clad profile. Fiber Construction Our standard patch cables are available in several different lengths and connector types. These fibers have a 900 µm jacket surrounded by a layer of Aramid yarn for extra protection. A 2.5 mm PVC cable jacket provides additional environmental protection. Custom Singlemode Patch Cables Use Model Number to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors. Excellent Performance Our Standard Patch Cables exhibit low attenuation while utilizing step-index fibers and also have a uniform core refractive index and a matched-clad profile. Popular Versions Available Off-the-shelf We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths of near UV 300, visible 488/514, 633, infrared 780, 820, 980, 1060 or 1300/1550 nm. If there is not a standard patch cable available for your application, please try our custom patch cable configurator: Applications Sensors Instrumentation Device pigtailing Light delivery

The F-SE-C-3FCA Singlemode Fiber Patch cord has a 3 meter length and has FC/APC connectors at both ends. It uses F-SE-C Single-Mode Fiber that is all-glass and supports single-mode light propagation for a 780 nm operating wavelength. This low attenuation, step-index fiber has a uniform core refractive index and a matched-clad profile.

Fiber Construction

Our standard patch cables are available in several different lengths and connector types. These fibers have a 900 µm jacket surrounded by a layer of Aramid yarn for extra protection. A 2.5 mm PVC cable jacket provides additional environmental protection.

Custom Singlemode Patch Cables


Use Model Number to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.


Excellent Performance


Our Standard Patch Cables exhibit low attenuation while utilizing step-index fibers and also have a uniform core refractive index and a matched-clad profile.

Popular Versions Available Off-the-shelf


We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths of near UV 300, visible 488/514, 633, infrared 780, 820, 980, 1060 or 1300/1550 nm. If there is not a standard patch cable available for your application, please try our custom patch cable configurator:


Applications


  • Sensors
  • Instrumentation
  • Device pigtailing
  • Light delivery
Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-SE-C-3FCA
Product Name Fiber Patch Cord, Singlemode, 780nm, F-SE-C, 3m, FC/APC Connectors.
Fiber Mode SingleMode
Core Size 5.4 µm (0.2126 mils)
Connector Type FC/APC Narrow Key
Unlock Full Specs
to access all available technical data

Similar Products

Photonic Crystal Fiber, Endlessly Singlemode, 15 µm Core - F-SM15 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 15.1 µm (0.5945 mils)
Wavelength 500 nm (5000 Å)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBE, 1 m, FC. - F-MBE-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Connector Type FC; FC/UPC
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.29 NA, 100 µm Core - F-MLD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details