L-com, Inc. MPO24 w/ pins to 3xMPO8 w/ pins, OM5 50/125um Multimode, LSZH Jacket, Lime Green, 1 meter MPM24-MPM308OM5Z-1

Description
These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products. Features MPO24 to 3xMPO8 conversion cable for link aggregation and fiber strand optimization Used to connect equipment that utilizes MPO style connectors and OM5 50/125 Multimode cabling for aggregation of links LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses Application Link Aggregation Data Centers/Enterprise Networking Ethernet Fiber Optimization Server connectivity
Description
These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products. Features MPO24 to 3xMPO8 conversion cable for link aggregation and fiber strand optimization Used to connect equipment that utilizes MPO style connectors and OM5 50/125 Multimode cabling for aggregation of links LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses Application Link Aggregation Data Centers/Enterprise Networking Ethernet Fiber Optimization Server connectivity

Suppliers

Company
Product
Description
Supplier Links
MPO24 w/ pins to 3xMPO8 w/ pins, OM5 50/125um Multimode, LSZH Jacket, Lime Green, 1 meter - MPM24-MPM308OM5Z-1 - L-com, Inc.
North Andover, MA, United States
MPO24 w/ pins to 3xMPO8 w/ pins, OM5 50/125um Multimode, LSZH Jacket, Lime Green, 1 meter
MPM24-MPM308OM5Z-1
MPO24 w/ pins to 3xMPO8 w/ pins, OM5 50/125um Multimode, LSZH Jacket, Lime Green, 1 meter MPM24-MPM308OM5Z-1
These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products. Features MPO24 to 3xMPO8 conversion cable for link aggregation and fiber strand optimization Used to connect equipment that utilizes MPO style connectors and OM5 50/125 Multimode cabling for aggregation of links LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses Application Link Aggregation Data Centers/Enterprise Networking Ethernet Fiber Optimization Server connectivity

These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products.

Features

  • MPO24 to 3xMPO8 conversion cable for link aggregation and fiber strand optimization
  • Used to connect equipment that utilizes MPO style connectors and OM5 50/125 Multimode cabling for aggregation of links
  • LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses

Application

  • Link Aggregation
  • Data Centers/Enterprise Networking
  • Ethernet
  • Fiber Optimization
  • Server connectivity
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPM24-MPM308OM5Z-1
Product Name MPO24 w/ pins to 3xMPO8 w/ pins, OM5 50/125um Multimode, LSZH Jacket, Lime Green, 1 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Polarization Maintaining Optical Fiber, Panda, 630 nm, 0.10-0.13 NA - F-PM630 - Newport MKS
Specs
Wavelength 630 nm (6300 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 12 dB/km (3.66 dB/1000 ft)
View Details