S.I.Tech Fiber Optic Cable Assembly 5201 is a multimode indoor cable with 62.5µm core diameter, single fiber, and attenuation of 4 dB/km at 850 nm. It is supplied without a breakout kit and uses an SMA connector. The assembly is tested for attenuation, serialized, and individually packed.
S.I.Tech Fiber Optic Cable Assemblies are precision made to customer specifications or S.I.Tech specifications. Each assembly is tested for attenuation, serialized, and individually packed.
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | 5201 |
| Product Name | Fiber Optic Cable |
| Cable Type | Simplex; Multifiber (optional feature) |
| Fiber Mode | Multimode |
| Number of Fibers | 1 |