RS Components, Ltd. Fibre Optic Cable 2149632

Description
Evolution XPC OM4 4 Way TB Fibre - 200M
Request a Quote
Description
Evolution XPC OM4 4 Way TB Fibre - 200M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Cable - 2149632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
2149632
Fibre Optic Cable 2149632
Evolution XPC OM4 4 Way TB Fibre - 200M

Evolution XPC OM4 4 Way TB Fibre - 200M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fiber Optic Cables
Product Number 2149632
Product Name Fibre Optic Cable
Core Size 5200 µm (205 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details
Fibre Optic Cable - 2846881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details
Fibre Optic Cable - 1213930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type SC; Sc
View Details
Fibre Optic Cable - 135575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type LC; Lc
View Details