L-com, Inc. Gigabit PoE Ethernet Media Converter, Triple Speed, RJ45 10/100/1000TX PoE+ 802.3at/af 30W and 1x SFP/GBIC 1000SX/LX Slot MC-1GP+SFP

Description
L-com's MC-1GP+SFP is a PoE+ capable, triple speed media extender/convertor offering a cost-effective, PoE friendly solution for extending gigabit networks over fiber optic cabling. The MC-1GP+SFP's RJ45 port is PoE compliant to IEEE 802.3at standards of up 30 watts power and is excellent for powering hard to reach PoE capable IP devices such as traffic systems, security cameras, access points and IoT (Internet of Things) devices. The SFP/GBIC slot can accept any standard SFP (small form-factor pluggable), DAC (Direct Attach Copper) or AOC (Active Optical Cable) cable to extend and convert the network to lengths longer than typical copper will allow. The SFP module is sold separately and the distance limits and fiber type used are dependent on the particular SFP module utilized. The power supply is included. The L-com's MC-1GP+SFP media convertor is easy to use with an unmanaged, plug and play design including LED indicators for both data and PoE power usage. It will auto detect IEEE 802.3af and 802.3at equipment to protect devices from being damaged by incorrect installation. Contact L-com with your application needs today and don’t forget your Ethernet and fiber optics cables as well. Features MC-1GP+SFP is a gigabit PoE Ethernet media convertor with 1x triple speed 10/100/1000TX RJ45 port capable of delivering midspan PoE+ power at the IEEE 802.3at standard at a maximum of 30W and an SFP/GBIC 1000SX/LX Slot (SFP module sold separately) for Ethernet extension over fiber optics Power requirements of 52-56V DC using the supplied power adapter Easy to use unmanaged, plug & play design with LED indicators for both data and PoE power usage Auto detects IEEE 802.3af or 802.3at equipment, protecting devices from being damaged by incorrect installation Rear LFP (Link Fault Pass-through) switch; please see supplied manual for full details Application Industrial Ethernet, Factory Automation, Process Control and Process Industry Networking High EMI/RFI environments IP enabled devices such as meters, valves, drives, cameras, phones and IoT applications Campus or Office Networks LAN backbone
Description
L-com's MC-1GP+SFP is a PoE+ capable, triple speed media extender/convertor offering a cost-effective, PoE friendly solution for extending gigabit networks over fiber optic cabling. The MC-1GP+SFP's RJ45 port is PoE compliant to IEEE 802.3at standards of up 30 watts power and is excellent for powering hard to reach PoE capable IP devices such as traffic systems, security cameras, access points and IoT (Internet of Things) devices. The SFP/GBIC slot can accept any standard SFP (small form-factor pluggable), DAC (Direct Attach Copper) or AOC (Active Optical Cable) cable to extend and convert the network to lengths longer than typical copper will allow. The SFP module is sold separately and the distance limits and fiber type used are dependent on the particular SFP module utilized. The power supply is included. The L-com's MC-1GP+SFP media convertor is easy to use with an unmanaged, plug and play design including LED indicators for both data and PoE power usage. It will auto detect IEEE 802.3af and 802.3at equipment to protect devices from being damaged by incorrect installation. Contact L-com with your application needs today and don’t forget your Ethernet and fiber optics cables as well. Features MC-1GP+SFP is a gigabit PoE Ethernet media convertor with 1x triple speed 10/100/1000TX RJ45 port capable of delivering midspan PoE+ power at the IEEE 802.3at standard at a maximum of 30W and an SFP/GBIC 1000SX/LX Slot (SFP module sold separately) for Ethernet extension over fiber optics Power requirements of 52-56V DC using the supplied power adapter Easy to use unmanaged, plug & play design with LED indicators for both data and PoE power usage Auto detects IEEE 802.3af or 802.3at equipment, protecting devices from being damaged by incorrect installation Rear LFP (Link Fault Pass-through) switch; please see supplied manual for full details Application Industrial Ethernet, Factory Automation, Process Control and Process Industry Networking High EMI/RFI environments IP enabled devices such as meters, valves, drives, cameras, phones and IoT applications Campus or Office Networks LAN backbone

Suppliers

Company
Product
Description
Supplier Links
Gigabit PoE Ethernet Media Converter, Triple Speed, RJ45 10/100/1000TX PoE+ 802.3at/af 30W and 1x SFP/GBIC 1000SX/LX Slot - MC-1GP+SFP - L-com, Inc.
North Andover, MA, United States
Gigabit PoE Ethernet Media Converter, Triple Speed, RJ45 10/100/1000TX PoE+ 802.3at/af 30W and 1x SFP/GBIC 1000SX/LX Slot
MC-1GP+SFP
Gigabit PoE Ethernet Media Converter, Triple Speed, RJ45 10/100/1000TX PoE+ 802.3at/af 30W and 1x SFP/GBIC 1000SX/LX Slot MC-1GP+SFP
L-com's MC-1GP+SFP is a PoE+ capable, triple speed media extender/convertor offering a cost-effective, PoE friendly solution for extending gigabit networks over fiber optic cabling. The MC-1GP+SFP's RJ45 port is PoE compliant to IEEE 802.3at standards of up 30 watts power and is excellent for powering hard to reach PoE capable IP devices such as traffic systems, security cameras, access points and IoT (Internet of Things) devices. The SFP/GBIC slot can accept any standard SFP (small form-factor pluggable), DAC (Direct Attach Copper) or AOC (Active Optical Cable) cable to extend and convert the network to lengths longer than typical copper will allow. The SFP module is sold separately and the distance limits and fiber type used are dependent on the particular SFP module utilized. The power supply is included. The L-com's MC-1GP+SFP media convertor is easy to use with an unmanaged, plug and play design including LED indicators for both data and PoE power usage. It will auto detect IEEE 802.3af and 802.3at equipment to protect devices from being damaged by incorrect installation. Contact L-com with your application needs today and don’t forget your Ethernet and fiber optics cables as well. Features MC-1GP+SFP is a gigabit PoE Ethernet media convertor with 1x triple speed 10/100/1000TX RJ45 port capable of delivering midspan PoE+ power at the IEEE 802.3at standard at a maximum of 30W and an SFP/GBIC 1000SX/LX Slot (SFP module sold separately) for Ethernet extension over fiber optics Power requirements of 52-56V DC using the supplied power adapter Easy to use unmanaged, plug & play design with LED indicators for both data and PoE power usage Auto detects IEEE 802.3af or 802.3at equipment, protecting devices from being damaged by incorrect installation Rear LFP (Link Fault Pass-through) switch; please see supplied manual for full details Application Industrial Ethernet, Factory Automation, Process Control and Process Industry Networking High EMI/RFI environments IP enabled devices such as meters, valves, drives, cameras, phones and IoT applications Campus or Office Networks LAN backbone

L-com's MC-1GP+SFP is a PoE+ capable, triple speed media extender/convertor offering a cost-effective, PoE friendly solution for extending gigabit networks over fiber optic cabling.
The MC-1GP+SFP's RJ45 port is PoE compliant to IEEE 802.3at standards of up 30 watts power and is excellent for powering hard to reach PoE capable IP devices such as traffic systems, security cameras, access points and IoT (Internet of Things) devices. The SFP/GBIC slot can accept any standard SFP (small form-factor pluggable), DAC (Direct Attach Copper) or AOC (Active Optical Cable) cable to extend and convert the network to lengths longer than typical copper will allow. The SFP module is sold separately and the distance limits and fiber type used are dependent on the particular SFP module utilized. The power supply is included.
The L-com's MC-1GP+SFP media convertor is easy to use with an unmanaged, plug and play design including LED indicators for both data and PoE power usage. It will auto detect IEEE 802.3af and 802.3at equipment to protect devices from being damaged by incorrect installation. Contact L-com with your application needs today and don’t forget your Ethernet and fiber optics cables as well.

Features

  • MC-1GP+SFP is a gigabit PoE Ethernet media convertor with 1x triple speed 10/100/1000TX RJ45 port capable of delivering midspan PoE+ power at the IEEE 802.3at standard at a maximum of 30W and an SFP/GBIC 1000SX/LX Slot (SFP module sold separately) for Ethernet extension over fiber optics
  • Power requirements of 52-56V DC using the supplied power adapter
  • Easy to use unmanaged, plug & play design with LED indicators for both data and PoE power usage
  • Auto detects IEEE 802.3af or 802.3at equipment, protecting devices from being damaged by incorrect installation
  • Rear LFP (Link Fault Pass-through) switch; please see supplied manual for full details

Application

  • Industrial Ethernet, Factory Automation, Process Control and Process Industry Networking
  • High EMI/RFI environments
  • IP enabled devices such as meters, valves, drives, cameras, phones and IoT applications
  • Campus or Office Networks
  • LAN backbone
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number MC-1GP+SFP
Product Name Gigabit PoE Ethernet Media Converter, Triple Speed, RJ45 10/100/1000TX PoE+ 802.3at/af 30W and 1x SFP/GBIC 1000SX/LX Slot
Network 100Base-TX;  1000Base-LX; 1000Base-SX
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-IMC-450-MM-US-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 100Base-FX
Connector SC
View Details
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-S - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
TTL FiberOptic Transmitter Receiver Pair - 2865 TR/REC - S.I. Tech, Inc.
Specs
Form Factor Board; TTL
Operating Temperature 0.0 to 50 C (32 to 122 F)
Compliances FCC Class A, Part 15
View Details
Ethernet / LWL T-Coupler - ethernet-lwl-t-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details