L-com, Inc. Level Transmitter, 0-50mH2O/OIL 0.5-4.5V out, Stainless 304, 55m Polyethylene LT989W-50M55V6K22

Description
LT989W-50M55V6K22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-50M55V6K22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Isolated construction, enable to measure various media Level range: 0-50mH2O/OIL Sensor housing IP68 Long-term stability ±20mmH2O/year Stainless Steel Application Chemical industries Liquid level measurement Mining Water and Waste Management Industrial process control
Datasheet
Description
LT989W-50M55V6K22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-50M55V6K22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Isolated construction, enable to measure various media Level range: 0-50mH2O/OIL Sensor housing IP68 Long-term stability ±20mmH2O/year Stainless Steel Application Chemical industries Liquid level measurement Mining Water and Waste Management Industrial process control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level Transmitter, 0-50mH2O/OIL 0.5-4.5V out, Stainless 304, 55m Polyethylene - LT989W-50M55V6K22 - L-com, Inc.
North Andover, MA, United States
Level Transmitter, 0-50mH2O/OIL 0.5-4.5V out, Stainless 304, 55m Polyethylene
LT989W-50M55V6K22
Level Transmitter, 0-50mH2O/OIL 0.5-4.5V out, Stainless 304, 55m Polyethylene LT989W-50M55V6K22
LT989W-50M55V6K22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-50M55V6K22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Isolated construction, enable to measure various media Level range: 0-50mH2O/OIL Sensor housing IP68 Long-term stability ±20mmH2O/year Stainless Steel Application Chemical industries Liquid level measurement Mining Water and Waste Management Industrial process control

LT989W-50M55V6K22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-50M55V6K22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management.

Features

  • Isolated construction, enable to measure various media
  • Level range: 0-50mH2O/OIL
  • Sensor housing IP68
  • Long-term stability ±20mmH2O/year
  • Stainless Steel

Application

  • Chemical industries
  • Liquid level measurement
  • Mining
  • Water and Waste Management
  • Industrial process control
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Level Sensors
Product Number LT989W-50M55V6K22
Product Name Level Transmitter, 0-50mH2O/OIL 0.5-4.5V out, Stainless 304, 55m Polyethylene
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Horizontal Float Valve – Side Mounting - OKC-2250-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
SmartBob Weight-and-Cable Level Sensor, Side Mount - SBR II HM - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2160 inch (? to 54864 mm)
Media Type Dry material (Bulk solids and powders)
View Details