L-com, Inc. Level Transmitter, 0-30mH2O/OIL 0.5-4.5V out, Stainless 304, 35m Polyethylene LT989W-30M35V6K22

Description
LT989W-30M35V6K22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-30M35V6K22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Isolated construction, enable to measure various media Sensor housing IP68 Level range: 0-30mH2O/OIL Long-term stability ±20mmH2O/year Stainless Steel Application Chemical industries Liquid level measurement Mining Water and Waste Management Industrial process control
Datasheet
Description
LT989W-30M35V6K22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-30M35V6K22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Isolated construction, enable to measure various media Sensor housing IP68 Level range: 0-30mH2O/OIL Long-term stability ±20mmH2O/year Stainless Steel Application Chemical industries Liquid level measurement Mining Water and Waste Management Industrial process control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level Transmitter, 0-30mH2O/OIL 0.5-4.5V out, Stainless 304, 35m Polyethylene - LT989W-30M35V6K22 - L-com, Inc.
North Andover, MA, United States
Level Transmitter, 0-30mH2O/OIL 0.5-4.5V out, Stainless 304, 35m Polyethylene
LT989W-30M35V6K22
Level Transmitter, 0-30mH2O/OIL 0.5-4.5V out, Stainless 304, 35m Polyethylene LT989W-30M35V6K22
LT989W-30M35V6K22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-30M35V6K22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Isolated construction, enable to measure various media Sensor housing IP68 Level range: 0-30mH2O/OIL Long-term stability ±20mmH2O/year Stainless Steel Application Chemical industries Liquid level measurement Mining Water and Waste Management Industrial process control

LT989W-30M35V6K22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-30M35V6K22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management.

Features

  • Isolated construction, enable to measure various media
  • Sensor housing IP68
  • Level range: 0-30mH2O/OIL
  • Long-term stability ±20mmH2O/year
  • Stainless Steel

Application

  • Chemical industries
  • Liquid level measurement
  • Mining
  • Water and Waste Management
  • Industrial process control
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Level Sensors
Product Number LT989W-30M35V6K22
Product Name Level Transmitter, 0-30mH2O/OIL 0.5-4.5V out, Stainless 304, 35m Polyethylene
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Wide Band Level Control “Pump Down” - OKC-3171 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Mini Capacitance Probe For Liquids - MCP-100 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details