L-com, Inc. Level Transmitter, 0-100mH2O/OIL 0.5-4.5V out, Stainless 304, 105m Polyethylene LT989W-100M105V6K22

Description
LT989W-100M105V6K22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-100M105V6K22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Long-term stability ±20mmH2O/year Stainless Steel Isolated construction, enable to measure various media Level range: 0-100mH2O/OIL Sensor housing IP68 Application Industrial process control Chemical industries Liquid level measurement Mining Water and Waste Management
Datasheet
Description
LT989W-100M105V6K22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-100M105V6K22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Long-term stability ±20mmH2O/year Stainless Steel Isolated construction, enable to measure various media Level range: 0-100mH2O/OIL Sensor housing IP68 Application Industrial process control Chemical industries Liquid level measurement Mining Water and Waste Management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level Transmitter, 0-100mH2O/OIL 0.5-4.5V out, Stainless 304, 105m Polyethylene - LT989W-100M105V6K22 - L-com, Inc.
North Andover, MA, United States
Level Transmitter, 0-100mH2O/OIL 0.5-4.5V out, Stainless 304, 105m Polyethylene
LT989W-100M105V6K22
Level Transmitter, 0-100mH2O/OIL 0.5-4.5V out, Stainless 304, 105m Polyethylene LT989W-100M105V6K22
LT989W-100M105V6K22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-100M105V6K22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Long-term stability ±20mmH2O/year Stainless Steel Isolated construction, enable to measure various media Level range: 0-100mH2O/OIL Sensor housing IP68 Application Industrial process control Chemical industries Liquid level measurement Mining Water and Waste Management

LT989W-100M105V6K22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-100M105V6K22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management.

Features

  • Long-term stability ±20mmH2O/year
  • Stainless Steel
  • Isolated construction, enable to measure various media
  • Level range: 0-100mH2O/OIL
  • Sensor housing IP68

Application

  • Industrial process control
  • Chemical industries
  • Liquid level measurement
  • Mining
  • Water and Waste Management
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Level Sensors
Product Number LT989W-100M105V6K22
Product Name Level Transmitter, 0-100mH2O/OIL 0.5-4.5V out, Stainless 304, 105m Polyethylene
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Wide Band Level Control “Pump Up” - OKC-2291 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - Industrial - 1921-LLHPA721D5-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Tilt Switch Level Indicator - BM-T - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details