L-com, Inc. Level Transmitter, 0-100mH2O/OIL 4-20mA out, 11-28V, Stainless 304, 105m Polyethylene LT989W-100M105V1E22

Description
LT989W-100M105V1E22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-100M105V1E22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Isolated construction, enable to measure various media Level range: 0-100mH2O/OIL Sensor housing IP68 Long-term stability ±20mmH2O/year Stainless Steel Application Chemical industries Liquid level measurement Mining Water and Waste Management Industrial process control
Datasheet
Description
LT989W-100M105V1E22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-100M105V1E22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Isolated construction, enable to measure various media Level range: 0-100mH2O/OIL Sensor housing IP68 Long-term stability ±20mmH2O/year Stainless Steel Application Chemical industries Liquid level measurement Mining Water and Waste Management Industrial process control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level Transmitter, 0-100mH2O/OIL 4-20mA out, 11-28V, Stainless 304, 105m Polyethylene - LT989W-100M105V1E22 - L-com, Inc.
North Andover, MA, United States
Level Transmitter, 0-100mH2O/OIL 4-20mA out, 11-28V, Stainless 304, 105m Polyethylene
LT989W-100M105V1E22
Level Transmitter, 0-100mH2O/OIL 4-20mA out, 11-28V, Stainless 304, 105m Polyethylene LT989W-100M105V1E22
LT989W-100M105V1E22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-100M105V1E22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Isolated construction, enable to measure various media Level range: 0-100mH2O/OIL Sensor housing IP68 Long-term stability ±20mmH2O/year Stainless Steel Application Chemical industries Liquid level measurement Mining Water and Waste Management Industrial process control

LT989W-100M105V1E22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-100M105V1E22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management.

Features

  • Isolated construction, enable to measure various media
  • Level range: 0-100mH2O/OIL
  • Sensor housing IP68
  • Long-term stability ±20mmH2O/year
  • Stainless Steel

Application

  • Chemical industries
  • Liquid level measurement
  • Mining
  • Water and Waste Management
  • Industrial process control
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Level Sensors
Product Number LT989W-100M105V1E22
Product Name Level Transmitter, 0-100mH2O/OIL 4-20mA out, 11-28V, Stainless 304, 105m Polyethylene
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Laser Level Transmitter - LL-100 - BinMaster, Inc.
Specs
Device Classification Transmitter
Measuring Range 12 to 1920 inch (305 to 48768 mm)
Media Type Dry material (Bulk solids and powders)
View Details
RF Capacitance Level Switch - A75 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details