Lowell Corporation Double Shot Plus 8D

Description
Lowell Corporation’s Model 8D Double Shot PLUS “Bolt-Thru”, socket wrench for pipeline installation and repair. Model 8D DoubleShot Plus is available in two 2-in-1 dual socket sizes. Carry one wrench instead of two! 12 point socket openings 200 lb-ft torque capacity 36 ratchet teeth (10 degree handle throw) Ergonomic handle grip Hi-Vis socket and grip Made in USA Patent Pending * To ensure long life and maximum capability clean and lubricate after each use.
Request a Quote Datasheet
Description
Lowell Corporation’s Model 8D Double Shot PLUS “Bolt-Thru”, socket wrench for pipeline installation and repair. Model 8D DoubleShot Plus is available in two 2-in-1 dual socket sizes. Carry one wrench instead of two! 12 point socket openings 200 lb-ft torque capacity 36 ratchet teeth (10 degree handle throw) Ergonomic handle grip Hi-Vis socket and grip Made in USA Patent Pending * To ensure long life and maximum capability clean and lubricate after each use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Shot Plus - 8D - Lowell Corporation
West Boylston, MA, USA
Double Shot Plus
8D
Double Shot Plus 8D
Lowell Corporation’s Model 8D Double Shot PLUS “Bolt-Thru”, socket wrench for pipeline installation and repair. Model 8D DoubleShot Plus is available in two 2-in-1 dual socket sizes. Carry one wrench instead of two! 12 point socket openings 200 lb-ft torque capacity 36 ratchet teeth (10 degree handle throw) Ergonomic handle grip Hi-Vis socket and grip Made in USA Patent Pending * To ensure long life and maximum capability clean and lubricate after each use.

Lowell Corporation’s Model 8D Double Shot PLUS “Bolt-Thru”, socket wrench for pipeline installation and repair.

Model 8D DoubleShot Plus is available in two 2-in-1 dual socket sizes. Carry one wrench instead of two!

  • 12 point socket openings
  • 200 lb-ft torque capacity
  • 36 ratchet teeth (10 degree handle throw)
  • Ergonomic handle grip
  • Hi-Vis socket and grip
  • Made in USA
  • Patent Pending

* To ensure long life and maximum capability clean and lubricate after each use.

Supplier's Site Datasheet

Technical Specifications

  Lowell Corporation
Product Category Wrenches
Product Number 8D
Product Name Double Shot Plus
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

Triple Dual End Distribution Linemans Wrench - 23-30209-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 12.25 inch (311 mm)
View Details
Socket Wrench - Model 60 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 9.12 inch (232 mm)
Wrench Length 60 inch (1524 mm)
View Details
4-in-1 Ratcheting Box Wrench - 8C - Lowell Corporation
Specs
Type Box; Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 15 inch (381 mm)
View Details
Socket Wrench - Model 56 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1.62 to 3.12 inch (41.27 to 79.37 mm)
Wrench Length 36 inch (914 mm)
View Details