L-com, Inc. Industrial Ethernet Media Converter 2 10/100TX -1 SC Multimode 2km LCMC-M-2

Description
L-com offers a series of plug and play Industrial Ethernet Converters which feature dual 10/100TX RJ45 ports as well as one duplex SC fiber port. The LCMC series consist of Multimode and Single mode versions with optics supporting up to 80 kilometers over Single mode for long haul industrial ethernet media converter applications. Each unit is powered by an external 24V DC Industrial Power Supply, (Sold Separately) and is 35mm DIN rail mountable. Easy to read LEDs provide at-a-glance systems status information. Order online today! Features Operating Temp: -40°C to +70°C Rugged IP20 rated aluminum casing ensures durability Used to extend Industrial Ethernet LANs over fiber optic cabling up to 2km 24V DC powered (safety low voltage) Power Consumption: 24V <5W (0.208A) ( 24V Industrial Power Supply, Sold Seperately) Application 802.3u Automation Factory Floor applications Industrial Ethernet media converter SCADA
Description
L-com offers a series of plug and play Industrial Ethernet Converters which feature dual 10/100TX RJ45 ports as well as one duplex SC fiber port. The LCMC series consist of Multimode and Single mode versions with optics supporting up to 80 kilometers over Single mode for long haul industrial ethernet media converter applications. Each unit is powered by an external 24V DC Industrial Power Supply, (Sold Separately) and is 35mm DIN rail mountable. Easy to read LEDs provide at-a-glance systems status information. Order online today! Features Operating Temp: -40°C to +70°C Rugged IP20 rated aluminum casing ensures durability Used to extend Industrial Ethernet LANs over fiber optic cabling up to 2km 24V DC powered (safety low voltage) Power Consumption: 24V <5W (0.208A) ( 24V Industrial Power Supply, Sold Seperately) Application 802.3u Automation Factory Floor applications Industrial Ethernet media converter SCADA

Suppliers

Company
Product
Description
Supplier Links
Industrial Ethernet Media Converter 2 10/100TX -1 SC Multimode 2km - LCMC-M-2 - L-com, Inc.
North Andover, MA, United States
Industrial Ethernet Media Converter 2 10/100TX -1 SC Multimode 2km
LCMC-M-2
Industrial Ethernet Media Converter 2 10/100TX -1 SC Multimode 2km LCMC-M-2
L-com offers a series of plug and play Industrial Ethernet Converters which feature dual 10/100TX RJ45 ports as well as one duplex SC fiber port. The LCMC series consist of Multimode and Single mode versions with optics supporting up to 80 kilometers over Single mode for long haul industrial ethernet media converter applications. Each unit is powered by an external 24V DC Industrial Power Supply, (Sold Separately) and is 35mm DIN rail mountable. Easy to read LEDs provide at-a-glance systems status information. Order online today! Features Operating Temp: -40°C to +70°C Rugged IP20 rated aluminum casing ensures durability Used to extend Industrial Ethernet LANs over fiber optic cabling up to 2km 24V DC powered (safety low voltage) Power Consumption: 24V <5W (0.208A) ( 24V Industrial Power Supply, Sold Seperately) Application 802.3u Automation Factory Floor applications Industrial Ethernet media converter SCADA

L-com offers a series of plug and play Industrial Ethernet Converters which feature dual 10/100TX RJ45 ports as well as one duplex SC fiber port. The LCMC series consist of Multimode and Single mode versions with optics supporting up to 80 kilometers over Single mode for long haul industrial ethernet media converter applications. Each unit is powered by an external 24V DC Industrial Power Supply, (Sold Separately) and is 35mm DIN rail mountable. Easy to read LEDs provide at-a-glance systems status information. Order online today!

Features

  • Operating Temp: -40°C to +70°C
  • Rugged IP20 rated aluminum casing ensures durability
  • Used to extend Industrial Ethernet LANs over fiber optic cabling up to 2km
  • 24V DC powered (safety low voltage)
  • Power Consumption: 24V <5W (0.208A) ( 24V Industrial Power Supply, Sold Seperately)

Application

  • 802.3u
  • Automation
  • Factory Floor applications
  • Industrial Ethernet media converter
  • SCADA
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number LCMC-M-2
Product Name Industrial Ethernet Media Converter 2 10/100TX -1 SC Multimode 2km
Network 100Base-TX; 10/100Base-TX; Multimode Fiber
Unlock Full Specs
to access all available technical data

Similar Products

Copper to Fiber Ethernet Media Converters - NXF-742E - Volktek Corporation
Specs
Form Factor Module
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Multimode Fiber
View Details
Resistive coupler - resistive-coupler - BARTEC
Specs
Operating Temperature -40 to 15.56 C (-40 to 60 F)
View Details
Male Displayport To Female VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network Female VGA
View Details
Ethernet Media Converters - 561712 - RS Components, Ltd.
Specs
Operating Temperature 75 C (167 F)
Connector 3 Pin Terminal Block, 1 x 100 Base Fx Sc Type Fibre Port, 1 x 10/100 Mbps Ethernet Port
View Details