L-com, Inc. Low Loss 7/16 DIN Male Right Angle to SMA Male Cable Assembly using LMR-400 Coax, 10 FT with Times Microwave Components LCCA30298-FT10

Description
L-com's LCCA30298-FT10 is a low loss 7/16 DIN male right angle to SMA male cable assembly using LMR-400 coax, 10 FT with Times Microwave components and ships same-day. The LMR-400 coax of this 7/16 DIN cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 7/16 DIN to SMA cable assembly has a male to male gender configuration with flexible LMR-400 series coax and operates to 3 GHz. The double shield of this 7/16 DIN cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle 7/16 DIN cable interface on the LMR-400 coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this 7/16 DIN male to 7/16 DIN male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30298-FT10 L-com Low Loss 7/16 DIN Male Right Angle to SMA Male Cable Assembly using LMR-400 Coax, 10 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Description
L-com's LCCA30298-FT10 is a low loss 7/16 DIN male right angle to SMA male cable assembly using LMR-400 coax, 10 FT with Times Microwave components and ships same-day. The LMR-400 coax of this 7/16 DIN cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 7/16 DIN to SMA cable assembly has a male to male gender configuration with flexible LMR-400 series coax and operates to 3 GHz. The double shield of this 7/16 DIN cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle 7/16 DIN cable interface on the LMR-400 coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this 7/16 DIN male to 7/16 DIN male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30298-FT10 L-com Low Loss 7/16 DIN Male Right Angle to SMA Male Cable Assembly using LMR-400 Coax, 10 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Datasheet Summary
Powered by GS/AI

The L-Com 7/16 DIN Male Right Angle to SMA Male Cable Assembly is a 10-foot RF cable designed for low loss and high performance. It utilizes LMR-400 coaxial cable, which features a PE dielectric and a velocity of propagation of 85%, resulting in minimal insertion loss. The cable operates effectively up to a maximum frequency of 3 GHz and provides shielding effectiveness greater than 90 dB, making it suitable for various applications including laboratory use, antenna installations, and communication systems such as cellular and Wi-Fi. This assembly has a male-to-male gender configuration, with a right-angle 7/16 DIN connector that facilitates connections in tight spaces. The cable's construction includes a double shield of tinned copper braid over aluminum tape, enhancing its durability and performance. The assembly is rated for an operating temperature range of -40 to +85 degrees Celsius and has a minimum bend radius of 4 inches, allowing for flexibility in installation. The connectors are made of brass with tri-metal plating, ensuring reliable connectivity.

Datasheet Summary
Powered by GS/AI

The L-Com 7/16 DIN Male Right Angle to SMA Male Cable Assembly is a 10-foot RF cable designed for low loss and high performance. It utilizes LMR-400 coaxial cable, which features a PE dielectric and a velocity of propagation of 85%, resulting in minimal insertion loss. The cable operates effectively up to a maximum frequency of 3 GHz and provides shielding effectiveness greater than 90 dB, making it suitable for various applications including laboratory use, antenna installations, and communication systems such as cellular and Wi-Fi. This assembly has a male-to-male gender configuration, with a right-angle 7/16 DIN connector that facilitates connections in tight spaces. The cable's construction includes a double shield of tinned copper braid over aluminum tape, enhancing its durability and performance. The assembly is rated for an operating temperature range of -40 to +85 degrees Celsius and has a minimum bend radius of 4 inches, allowing for flexibility in installation. The connectors are made of brass with tri-metal plating, ensuring reliable connectivity.

Suppliers

Company
Product
Description
Supplier Links
Low Loss 7/16 DIN Male Right Angle to SMA Male Cable Assembly using LMR-400 Coax, 10 FT with Times Microwave Components - LCCA30298-FT10 - L-com, Inc.
North Andover, MA, United States
Low Loss 7/16 DIN Male Right Angle to SMA Male Cable Assembly using LMR-400 Coax, 10 FT with Times Microwave Components
LCCA30298-FT10
Low Loss 7/16 DIN Male Right Angle to SMA Male Cable Assembly using LMR-400 Coax, 10 FT with Times Microwave Components LCCA30298-FT10
L-com's LCCA30298-FT10 is a low loss 7/16 DIN male right angle to SMA male cable assembly using LMR-400 coax, 10 FT with Times Microwave components and ships same-day. The LMR-400 coax of this 7/16 DIN cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 7/16 DIN to SMA cable assembly has a male to male gender configuration with flexible LMR-400 series coax and operates to 3 GHz. The double shield of this 7/16 DIN cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle 7/16 DIN cable interface on the LMR-400 coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this 7/16 DIN male to 7/16 DIN male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30298-FT10 L-com Low Loss 7/16 DIN Male Right Angle to SMA Male Cable Assembly using LMR-400 Coax, 10 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30298-FT10 is a low loss 7/16 DIN male right angle to SMA male cable assembly using LMR-400 coax, 10 FT with Times Microwave components and ships same-day. The LMR-400 coax of this 7/16 DIN cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 7/16 DIN to SMA cable assembly has a male to male gender configuration with flexible LMR-400 series coax and operates to 3 GHz. The double shield of this 7/16 DIN cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle 7/16 DIN cable interface on the LMR-400 coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this 7/16 DIN male to 7/16 DIN male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30298-FT10 L-com Low Loss 7/16 DIN Male Right Angle to SMA Male Cable Assembly using LMR-400 Coax, 10 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Cable, 7/16 Din Plug-Sma Plug, 10Ft; Connector To Connector L-Com - 84AH3496 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, 7/16 Din Plug-Sma Plug, 10Ft; Connector To Connector L-Com
84AH3496
Rf Cable, 7/16 Din Plug-Sma Plug, 10Ft; Connector To Connector L-Com 84AH3496
RF CABLE, 7/16 DIN PLUG-SMA PLUG, 10FT; Connector to Connector:90° 7/16 DIN Plug to SMA Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, 7/16 DIN PLUG-SMA PLUG, 10FT; Connector to Connector:90° 7/16 DIN Plug to SMA Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30298-FT10 84AH3496
Product Name Low Loss 7/16 DIN Male Right Angle to SMA Male Cable Assembly using LMR-400 Coax, 10 FT with Times Microwave Components Rf Cable, 7/16 Din Plug-Sma Plug, 10Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male To Cable Only, Double Shielded Video Back Panel Coaxial Test Cable - 7022 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details