Interpower H07 V-K Single Fine Wire Stranded 86023280

Description
Int'l Current Rating: 98A Int'l Voltage Rating: 450 / 750VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -30ºC Int'l Max Fix Inst Op Temp: +80ºC Int'l Min Flex Op Temp: -5ºC Min Bend Radius: 12.5 to 15x cable dia. Cable Style: International Int'l Conductor Size: 16.0mm² Number of Conductors: 1 Cond. Color Code: Blue Int'l Cable Type: H07 V-K Cable Color: Blue Cable Standard: IEC 60227-3 Approx. Outer Diameter: 8.1mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: yes
Request a Quote
Description
Int'l Current Rating: 98A Int'l Voltage Rating: 450 / 750VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -30ºC Int'l Max Fix Inst Op Temp: +80ºC Int'l Min Flex Op Temp: -5ºC Min Bend Radius: 12.5 to 15x cable dia. Cable Style: International Int'l Conductor Size: 16.0mm² Number of Conductors: 1 Cond. Color Code: Blue Int'l Cable Type: H07 V-K Cable Color: Blue Cable Standard: IEC 60227-3 Approx. Outer Diameter: 8.1mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Oskaloosa, IA, United States
H07 V-K Single Fine Wire Stranded
86023280
H07 V-K Single Fine Wire Stranded 86023280
Int'l Current Rating: 98A Int'l Voltage Rating: 450 / 750VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -30ºC Int'l Max Fix Inst Op Temp: +80ºC Int'l Min Flex Op Temp: -5ºC Min Bend Radius: 12.5 to 15x cable dia. Cable Style: International Int'l Conductor Size: 16.0mm² Number of Conductors: 1 Cond. Color Code: Blue Int'l Cable Type: H07 V-K Cable Color: Blue Cable Standard: IEC 60227-3 Approx. Outer Diameter: 8.1mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: yes

Int'l Current Rating: 98A

Int'l Voltage Rating: 450 / 750VAC

N.A. Current Rating: A

N.A. Voltage Rating: VAC

Int'l Min Fix Inst Op Temp: -30ºC

Int'l Max Fix Inst Op Temp: +80ºC

Int'l Min Flex Op Temp: -5ºC

Min Bend Radius: 12.5 to 15x cable dia.

Cable Style: International

Int'l Conductor Size: 16.0mm²

Number of Conductors: 1

Cond. Color Code: Blue

Int'l Cable Type: H07 V-K

Cable Color: Blue

Cable Standard: IEC 60227-3

Approx. Outer Diameter: 8.1mm

General Material: PVC

Oil Resistant: no

Fillerless: no

Shielded: no

CE Marking: yes

Buy Now

Technical Specifications

  Interpower
Product Category Cable Assemblies
Product Number 86023280
Product Name H07 V-K Single Fine Wire Stranded
Standards / Certifications IEC
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details