TE Connectivity RF Cable Assemblies 2016682-2

Description
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : SMA to UMCC1 Coax Cable Type : 1.13mm Coax Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : SMA to UMCC1 Coax Cable Type : 1.13mm Coax Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2016682-2 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2016682-2
RF Cable Assemblies 2016682-2
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : SMA to UMCC1 Coax Cable Type : 1.13mm Coax Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : FEP

Dimensions


  • Outside Cable Diameter : 1.13 MM  [.044 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 9

Other


  • Cable Assembly Length : .1 M  [.328 FT ]

Product Type Features


  • Cable Assembly (End A) : SMA Jack
  • Cable Assembly (End B) : UMCC GEN 1 Plug
  • Cable Assembly Type : SMA to UMCC1
  • Coax Cable Type : 1.13mm Coax

Usage Conditions


  • Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-2016682-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-2016682-2-ND
Coaxial Cables (RF) 17-2016682-2-ND
"Cable Assembly Coaxial U.FL (UMCC) to SMA 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial U.FL (UMCC) to SMA 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2016682-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
2016682-2
Cable Assemblies - Coaxial Cables (RF) 2016682-2
CBL ASSY U.FL-SMA JCK-PLG 3.937"

CBL ASSY U.FL-SMA JCK-PLG 3.937"

Supplier's Site
Rf Cable, R/a Umcc Plug-Sma Jack, 3.9; Connector To Connector Te Connectivity - 51AH7241 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, R/a Umcc Plug-Sma Jack, 3.9; Connector To Connector Te Connectivity
51AH7241
Rf Cable, R/a Umcc Plug-Sma Jack, 3.9; Connector To Connector Te Connectivity 51AH7241
RF CABLE, R/A UMCC PLUG-SMA JACK, 3.9"; Connector to Connector:90° UMCC Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, R/A UMCC PLUG-SMA JACK, 3.9"; Connector to Connector:90° UMCC Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2016682-2 17-2016682-2-ND 2016682-2 51AH7241
Product Name RF Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Cable, R/a Umcc Plug-Sma Jack, 3.9; Connector To Connector Te Connectivity
Application RF RF RF
Product Type SMA Jack
Cable Length 0.3281 ft (1 dm) 0.3281 ft (1.0000 dm) 0.3281 ft (1 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064544-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.3281 ft (1 dm)
View Details
3 suppliers
Coaxial Cable, 200Mm, White; Connector Type A Te Connectivity - 96M0664 - Newark, An Avnet Company
Specs
Cable Type Coaxial
Cable Length 0.6562 ft (2 dm)
Connector Type UMCC Right Angle Plug
View Details
RF Cable Assemblies - 2081376-1 - TE Connectivity
Specs
Application RF
Product Type FAKRA Plug
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers