L-com, Inc. 2W/9 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 6 GHz LCAT1004-09

Description
LCAT1004-09 is a 9dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 6GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Frequency range from DC to 6GHz Attenuation accuracy 9±0.5dB Input Power 2W max Operating temp range from -55 to 125C VSWR <1.30 Application Instrumentation Precision measurements RF test systems Production systems Prototyping and characterization
Datasheet
Description
LCAT1004-09 is a 9dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 6GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Frequency range from DC to 6GHz Attenuation accuracy 9±0.5dB Input Power 2W max Operating temp range from -55 to 125C VSWR <1.30 Application Instrumentation Precision measurements RF test systems Production systems Prototyping and characterization
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/9 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 6 GHz - LCAT1004-09 - L-com, Inc.
North Andover, MA, United States
2W/9 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 6 GHz
LCAT1004-09
2W/9 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 6 GHz LCAT1004-09
LCAT1004-09 is a 9dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 6GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Frequency range from DC to 6GHz Attenuation accuracy 9±0.5dB Input Power 2W max Operating temp range from -55 to 125C VSWR <1.30 Application Instrumentation Precision measurements RF test systems Production systems Prototyping and characterization

LCAT1004-09 is a 9dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 6GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping.

Features

  • Frequency range from DC to 6GHz
  • Attenuation accuracy 9±0.5dB
  • Input Power 2W max
  • Operating temp range from -55 to 125C
  • VSWR <1.30

Application

  • Instrumentation
  • Precision measurements
  • RF test systems
  • Production systems
  • Prototyping and characterization
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Attenuators
Product Number LCAT1004-09
Product Name 2W/9 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 6 GHz
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

ATN10-0067CH, Passive GaAs MMIC Attenuator Family - ATN10-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
3-Bit Digital Attenuator 500 MHz–6 GHz, 1 dB LSB - SKY12325-350LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.5000 to 6 GHz
Attenuation 7 dB
View Details
5 suppliers