L-com, Inc. 2W/8 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 6 GHz LCAT1004-08

Description
LCAT1004-08 is a 8dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 6GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Frequency range from DC to 6GHz Operating temp range from -55 to 125C VSWR <1.30 Attenuation accuracy 8±0.5dB Input Power 2W max Application Production systems RF test systems Instrumentation Precision measurements Prototyping and characterization
Datasheet
Description
LCAT1004-08 is a 8dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 6GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Frequency range from DC to 6GHz Operating temp range from -55 to 125C VSWR <1.30 Attenuation accuracy 8±0.5dB Input Power 2W max Application Production systems RF test systems Instrumentation Precision measurements Prototyping and characterization
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/8 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 6 GHz - LCAT1004-08 - L-com, Inc.
North Andover, MA, United States
2W/8 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 6 GHz
LCAT1004-08
2W/8 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 6 GHz LCAT1004-08
LCAT1004-08 is a 8dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 6GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Frequency range from DC to 6GHz Operating temp range from -55 to 125C VSWR <1.30 Attenuation accuracy 8±0.5dB Input Power 2W max Application Production systems RF test systems Instrumentation Precision measurements Prototyping and characterization

LCAT1004-08 is a 8dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 6GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping.

Features

  • Frequency range from DC to 6GHz
  • Operating temp range from -55 to 125C
  • VSWR <1.30
  • Attenuation accuracy 8±0.5dB
  • Input Power 2W max

Application

  • Production systems
  • RF test systems
  • Instrumentation
  • Precision measurements
  • Prototyping and characterization
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Attenuators
Product Number LCAT1004-08
Product Name 2W/8 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 6 GHz
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details
63 dB Programmable Attenuator, 1 MHz - 6 GHz - RC4DAT-6G-60 - Mini-Circuits
Specs
Insertion Loss 3 dB
VSWR 1.25 :1
Attenuation 0.0 to 63 dB
View Details
ColorConnect Attenuators - AT-292-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details