L-com, Inc. 2W/3 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 6 GHz LCAT1004-03

Description
LCAT1004-03 is a 3dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 6GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Frequency range from DC to 6GHz Operating temp range from -55 to 125C VSWR <1.30 Attenuation accuracy 3±0.5dB Input Power 2W max Application Production systems Prototyping and characterization RF test systems Instrumentation Precision measurements
Datasheet
Description
LCAT1004-03 is a 3dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 6GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Frequency range from DC to 6GHz Operating temp range from -55 to 125C VSWR <1.30 Attenuation accuracy 3±0.5dB Input Power 2W max Application Production systems Prototyping and characterization RF test systems Instrumentation Precision measurements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/3 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 6 GHz - LCAT1004-03 - L-com, Inc.
North Andover, MA, United States
2W/3 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 6 GHz
LCAT1004-03
2W/3 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 6 GHz LCAT1004-03
LCAT1004-03 is a 3dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 6GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Frequency range from DC to 6GHz Operating temp range from -55 to 125C VSWR <1.30 Attenuation accuracy 3±0.5dB Input Power 2W max Application Production systems Prototyping and characterization RF test systems Instrumentation Precision measurements

LCAT1004-03 is a 3dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 6GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping.

Features

  • Frequency range from DC to 6GHz
  • Operating temp range from -55 to 125C
  • VSWR <1.30
  • Attenuation accuracy 3±0.5dB
  • Input Power 2W max

Application

  • Production systems
  • Prototyping and characterization
  • RF test systems
  • Instrumentation
  • Precision measurements
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Attenuators
Product Number LCAT1004-03
Product Name 2W/3 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 6 GHz
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 8GHz N - UIYCA50AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2050006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-TGL2223-SMTR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details