L-com, Inc. 2W/20 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz LCAT1002-20

Description
LCAT1002-20 is a 20dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 20±0.6dB Frequency range from DC to 3GHz Input Power 2W max Operating temp range from -55 to 125C VSWR <1.2 Application Instrumentation Production systems Prototyping and characterization Precision measurements RF test systems
Datasheet
Description
LCAT1002-20 is a 20dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 20±0.6dB Frequency range from DC to 3GHz Input Power 2W max Operating temp range from -55 to 125C VSWR <1.2 Application Instrumentation Production systems Prototyping and characterization Precision measurements RF test systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/20 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz - LCAT1002-20 - L-com, Inc.
North Andover, MA, United States
2W/20 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz
LCAT1002-20
2W/20 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz LCAT1002-20
LCAT1002-20 is a 20dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 20±0.6dB Frequency range from DC to 3GHz Input Power 2W max Operating temp range from -55 to 125C VSWR <1.2 Application Instrumentation Production systems Prototyping and characterization Precision measurements RF test systems

LCAT1002-20 is a 20dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping.

Features

  • Attenuation accuracy 20±0.6dB
  • Frequency range from DC to 3GHz
  • Input Power 2W max
  • Operating temp range from -55 to 125C
  • VSWR <1.2

Application

  • Instrumentation
  • Production systems
  • Prototyping and characterization
  • Precision measurements
  • RF test systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Attenuators
Product Number LCAT1002-20
Product Name 2W/20 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

ATN-67CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-67CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type evaluation-kit
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-30 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 30 dB
View Details
4 suppliers