L-com, Inc. 2W/10 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz LCAT1002-10

Description
LCAT1002-10 is a 10dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Input Power 2W max VSWR <1.2 Attenuation accuracy 10±0.5dB Frequency range from DC to 3GHz Operating temp range from -55 to 125C Application Instrumentation Precision measurements Production systems Prototyping and characterization RF test systems
Datasheet
Description
LCAT1002-10 is a 10dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Input Power 2W max VSWR <1.2 Attenuation accuracy 10±0.5dB Frequency range from DC to 3GHz Operating temp range from -55 to 125C Application Instrumentation Precision measurements Production systems Prototyping and characterization RF test systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/10 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz - LCAT1002-10 - L-com, Inc.
North Andover, MA, United States
2W/10 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz
LCAT1002-10
2W/10 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz LCAT1002-10
LCAT1002-10 is a 10dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Input Power 2W max VSWR <1.2 Attenuation accuracy 10±0.5dB Frequency range from DC to 3GHz Operating temp range from -55 to 125C Application Instrumentation Precision measurements Production systems Prototyping and characterization RF test systems

LCAT1002-10 is a 10dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping.

Features

  • Input Power 2W max
  • VSWR <1.2
  • Attenuation accuracy 10±0.5dB
  • Frequency range from DC to 3GHz
  • Operating temp range from -55 to 125C

Application

  • Instrumentation
  • Precision measurements
  • Production systems
  • Prototyping and characterization
  • RF test systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Attenuators
Product Number LCAT1002-10
Product Name 2W/10 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123100P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o202000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details