L-com, Inc. 2W/8 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz LCAT1002-08

Description
LCAT1002-08 is a 8dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 8±0.5dB Frequency range from DC to 3GHz Input Power 2W max Operating temp range from -55 to 125C VSWR <1.2 Application Instrumentation Production systems Prototyping and characterization Precision measurements RF test systems
Datasheet
Description
LCAT1002-08 is a 8dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 8±0.5dB Frequency range from DC to 3GHz Input Power 2W max Operating temp range from -55 to 125C VSWR <1.2 Application Instrumentation Production systems Prototyping and characterization Precision measurements RF test systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/8 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz - LCAT1002-08 - L-com, Inc.
North Andover, MA, United States
2W/8 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz
LCAT1002-08
2W/8 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz LCAT1002-08
LCAT1002-08 is a 8dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 8±0.5dB Frequency range from DC to 3GHz Input Power 2W max Operating temp range from -55 to 125C VSWR <1.2 Application Instrumentation Production systems Prototyping and characterization Precision measurements RF test systems

LCAT1002-08 is a 8dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping.

Features

  • Attenuation accuracy 8±0.5dB
  • Frequency range from DC to 3GHz
  • Input Power 2W max
  • Operating temp range from -55 to 125C
  • VSWR <1.2

Application

  • Instrumentation
  • Production systems
  • Prototyping and characterization
  • Precision measurements
  • RF test systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Attenuators
Product Number LCAT1002-08
Product Name 2W/8 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 6GHz N - UIYCA10AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20206N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details
50 GHz Attenuator - 852-TGL4201-00 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Gel Pack
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details